EN
  • EN
  • DE

DB107-BPS01

Part No DB107-BPS01
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Series -
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Base Product Number DB107
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367807-DB107-BPS01
Ultra Librarian 3D Model Ultra Librarian DB107-BPS01 CAD Model

Description

The Micro Commercial Co DB107 is a single-phase bridge rectifier diode.

  • Forward Voltage: 1.1 V @ 1 A
  • Reverse Leakage Current: 10 µA @ 1000 V
  • Package: 4-EDIP
  • Mounting Type: Through Hole
  • Product Status: Active
  • Temperature Range: -55°C to 150°C

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,865 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess