Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Comchip Technology
Series -
Package Tube
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package DFS
Base Product Number DF005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367808-DF005S-G
Ultra Librarian 3D Model Ultra Librarian DF005S-G CAD Model

Description

The DF005S-G is a bridge rectifier diode from Comchip Technology.

  • Mounting Type: Surface Mount
  • Package: 4-SMD, gull-wing
  • Diode Type: Standard
  • Forward Voltage: 1.1V (max) @ 1A
  • Average Rectified Current: 1A
  • Reverse Leakage Current: 10µA @ 50V
  • ECCN: EAR99
  • Product Status: Obsolete

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
ABS 600V 1.5A Diodes Bridge Re / Bridge Rectifier
Need more? Email Us
ECAD model for ABS1506
Yangzhou yangjie electronic co., ltd
DBL 1000V 2.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.1098
ECAD model for DBL207
Yangzhou yangjie electronic co., ltd
MBS 600V 1A Bridge Rectifiers / Bridge Rectifier
Need more? Email Us
ECAD model for MB6SA
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for DB107-BPS01
Yangzhou yangjie electronic co., ltd
GBU 1000V 4.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.2208
ECAD model for GBU410A
General Semiconductor
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $5.9674
ECAD model for B125C1500G
Yangzhou yangjie electronic co., ltd
YBS 800V 3.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1106
ECAD model for YBS3008
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers DBL 1 / Bridge Rectifier
Lowest to $0.1185
ECAD model for DBL157
Vishay
Single-Phase Single In-Line Bridge Rectifiers
Need more? Email Us
ECAD model for VSIB620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4672 $56.0640
295+ $0.3834 $113.1030
455+ $0.3714 $168.9870
625+ $0.3594 $224.6250
810+ $0.3474 $281.3940
1,080+ $0.3115 $336.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention