EN
  • EN
  • DE

ICS84330CYLNT

Part No ICS84330CYLNT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 700MHZ, LOW JITTER, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183704-ICS84330CYLNT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS84330CYLNT CAD Model

Description

The ICS84330CYLNT is a high-performance, low-jitter clock synthesizer and translator designed by Integrated Circuit Systems (now Renesas). It is engineered for applications requiring precise frequency control and signal conditioning, such as networking, telecommunications, and high-speed data communication systems.

Applications:

  • Networking Equipment: Used in Ethernet switches, routers, and other network infrastructure devices.
  • Telecommunications: Employed in SONET/SDH equipment, optical transport networks (OTN), and wireless base stations.
  • Data Communication Systems: Utilized in high-speed data links, such as PCI Express and Serial ATA.
  • Clock Distribution: Used for distributing clock signals in complex systems.
  • Frequency Translation: Provides frequency translation capabilities for converting between different clock frequencies.

Features:

  • Low Jitter: Generates clock signals with extremely low jitter for improved signal integrity.
  • Frequency Synthesis: Synthesizes various output frequencies from a single reference clock.
  • Frequency Translation: Translates input frequencies to different output frequencies.
  • Multiple Outputs: Provides multiple clock outputs for driving various system components.
  • Output Enable Control: Features output enable control for flexible clock management.
  • 3.3V Operation: Operates at a standard 3.3V power supply voltage.

Benefits:

  • Improved Signal Integrity: Low jitter ensures high signal integrity, minimizing the risk of data errors.
  • Flexible Frequency Control: Frequency synthesis and translation capabilities provide flexible frequency control.
  • Simplified System Design: Multiple clock outputs simplify clock distribution circuitry.
  • Reduced EMI: Low jitter and controlled signal characteristics reduce electromagnetic interference (EMI).
  • High Reliability: Designed for high reliability and stable performance.

Additional Details:

The ICS84330CYLNT typically utilizes a phase-locked loop (PLL) to generate and translate frequencies. It can be programmed via a serial interface to configure the desired output frequencies and signal characteristics. The device is available in a small form factor package for space-constrained applications. Proper termination techniques are essential for maintaining signal integrity when using this device.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6363 $50.9993
27+ $3.8042 $102.7134
41+ $3.6853 $151.0973
57+ $3.5664 $203.2848
73+ $3.4476 $251.6748
98+ $3.0909 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess