EN
  • EN
  • DE

TDA6650ATT

Part No TDA6650ATT
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266111-TDA6650ATT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6650ATT CAD Model

Description

The NXP TDA6650ATT is a cutting-edge integrated circuit designed for use in advanced television and radio communication systems. This high-performance mixer/oscillator for TV/VCR tuners is part of NXP's renowned product line, known for its reliability and innovation in the semiconductor industry.

Key Features

  • Mixer/Oscillator Functionality: The TDA6650ATT combines mixer and oscillator functions into a single chip, providing a compact and efficient solution for signal processing in TV and VCR applications.
  • High Integration: It offers a high level of integration, reducing the need for external components and simplifying the design process for manufacturers.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA6650ATT minimizes energy usage, making it suitable for modern, eco-friendly electronic devices.
  • Wide Frequency Range: The device supports a broad frequency range, accommodating various broadcast standards and ensuring compatibility with multiple regions and formats.
  • Excellent Noise Figure: NXP's TDA6650ATT boasts an exceptional noise figure, which enhances the signal-to-noise ratio and results in a clearer, higher-quality audio and video output.

Applications

The versatility of the TDA6650ATT makes it ideal for a wide array of applications within the consumer electronics sector:

  • Television Tuners
  • Video Cassette Recorders
  • Cable Set-Top Boxes
  • Satellite Receivers

Technical Specifications

The TDA6650ATT is engineered to meet the stringent requirements of modern communication systems:

  • Supply voltage: 5V (Typical)
  • Low phase noise
  • Adjustable gain
  • Outstanding intermodulation performance

In conclusion, the NXP TDA6650ATT is a highly integrated, efficient, and versatile mixer/oscillator solution for television and radio systems. Its combination of low power consumption, wide frequency range, and excellent performance makes it an ideal choice for manufacturers looking to enhance their products with top-tier signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2190 $76.4380
4+ $31.3594 $125.4376
6+ $30.3800 $182.2800
8+ $29.3994 $235.1952
11+ $28.4199 $312.6189
14+ $25.4793 $356.7102
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess