EN
  • EN
  • DE

AD9522-5BCPZ

Part No AD9522-5BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9522
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139111-AD9522-5BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9522-5BCPZ CAD Model

Description

AD9522-5BCPZ Clock Generator by Analog Devices Inc.

The AD9522-5BCPZ is a high-performance clock generator designed by Analog Devices Inc., tailored to meet the stringent requirements of communication infrastructure, instrumentation, and other precision timing applications. This innovative device provides a versatile clocking solution that can generate low jitter and phase noise outputs, enhancing the performance and reliability of your systems.

At the heart of the AD9522-5BCPZ is a PLL (Phase-Locked Loop) core, complemented by a VCO (Voltage-Controlled Oscillator) that operates at a frequency range of 2.3 GHz to 2.95 GHz. The device is characterized by its ability to supply a reliable clock distribution and frequency division with its integrated LVPECL, LVDS, and CMOS outputs.

Key features of the AD9522-5BCPZ include:

  • Integrated PLL with VCO providing a wide frequency range.
  • Low phase noise and RMS jitter performance, critical for high-speed data converters and other sensitive applications.
  • Multiple output channels that can be programmed to support various signaling standards.
  • User-configurable division ratios, allowing for a wide range of output frequencies.
  • Support for both differential and single-ended output types.
  • EEPROM for storing user-defined settings, enabling quick configuration on power-up.

This clock generator comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), marked with the part number AD9522-5BCPZ, ensuring a minimal footprint on PCBs (Printed Circuit Boards) and ease of integration into a variety of systems. Its operational temperature range from -40°C to +85°C allows for deployment in environments with varying thermal conditions.

Engineers and designers can leverage the AD9522-5BCPZ to drive high-speed ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other critical components that require stable and precise clock signals. The device's programmability and excellent performance specifications make it an ideal choice for applications that cannot compromise on timing accuracy and signal integrity.

For detailed technical specifications, application guides, and support resources, visit the Analog Devices Inc. website or contact their support team for assistance in integrating the AD9522-5BCPZ into your next project.

You May Also Be Interested in

Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4026 $67.4026
2+ $55.3047 $110.6094
3+ $53.5765 $160.7295
4+ $51.8482 $207.3928
5+ $50.1199 $250.5995
7+ $44.9351 $314.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess