EN
  • EN
  • DE

TMS320F2801GGMS

Part No TMS320F2801GGMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors | IC MCU 32BIT 32KB FLASH 100BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor C28x
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.89V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10.1x10.1)
Family Part Number TMS320F2801
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1271238-TMS320F2801GGMS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2801GGMS CAD Model

Description

The TMS320F2801GGMS is a highly integrated, high-performance solution from Texas Instruments, designed for demanding control applications. This microcontroller is a part of the TMS320C28x family, which is renowned for its processing power and flexibility in addressing complex real-time control tasks.

At the core of the TMS320F2801GGMS lies a 32-bit CPU known as the C28x, which is coupled with advanced peripherals and a variety of input/output options. This microcontroller is optimized for applications that require precise motor control, digital power conversion, and intelligent sensing, making it an ideal choice for industrial, automotive, and consumer electronics markets.

The device features a robust set of on-chip peripherals. These include an enhanced Pulse Width Modulator (ePWM) module, 12-bit Analog-to-Digital Converters (ADCs), and capture inputs, which are designed to facilitate complex control algorithms and real-time data acquisition. The ePWM module, in particular, provides high-resolution control for power electronics applications, enabling efficient management of electric motors and power supplies.

With up to 64KB of Flash memory and 18KB of RAM, the TMS320F2801GGMS offers ample space for application code and data storage. This ensures that developers can implement sophisticated control algorithms without worrying about memory constraints. Additionally, the Flash memory is highly reliable and supports error correction, which is critical for safety-critical applications.

Communication interfaces such as I2C, SPI, and CAN are integrated into the microcontroller, ensuring versatile connectivity options for various system requirements. These interfaces enable the TMS320F2801GGMS to communicate with external sensors, actuators, and other microcontrollers or processors, providing a seamless integration into larger systems.

The TMS320F2801GGMS is supported by Texas Instruments' comprehensive software development tools, including the Code Composer Studio IDE and controlSUITE software, which offer libraries, examples, and documentation to accelerate development cycles. With its robust feature set and extensive support, the TMS320F2801GGMS stands as a reliable and effective solution for advanced control applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5575 $52.7875
12+ $8.6626 $103.9512
18+ $8.3919 $151.0542
25+ $8.1212 $203.0300
32+ $7.8505 $251.2160
43+ $7.0384 $302.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess