EN
  • EN
  • DE

TEA1623PH/N1

Part No TEA1623PH/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OVP OTP OCP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage - Operating 7.5 V to 40 V
Duty Cycle 75%
Frequency - Switching 10kHz to 200kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 16-DIP
Mounting Through Hole
Win Source Part Number 047974-TEA1623PH/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1623PH/N1 CAD Model

Description

Introducing the TEA1623PH/N1 from NXP Semiconductors

The TEA1623PH/N1 is a state-of-the-art switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This innovative product is engineered to facilitate the development of highly efficient and compact power supplies, making it an ideal choice for a wide range of applications.

Key Features

  • GreenChip Technology: The TEA1623PH/N1 incorporates NXP's proprietary GreenChip technology, which is tailored to ensure energy-efficient operation. This helps in reducing the environmental impact by minimizing power consumption and enabling compliance with global energy-saving standards.
  • High Efficiency: Designed for high efficiency, this controller IC allows power supplies to achieve lower power losses, leading to reduced heat generation and improved reliability.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, providing flexibility in various power supply designs and ensuring stable performance across different input voltages.
  • Integrated Protections: The TEA1623PH/N1 is equipped with multiple protection features such as overvoltage, overcurrent, and overtemperature protections to enhance the safety and durability of the end application.

Applications

The versatility of the TEA1623PH/N1 makes it suitable for a diverse array of applications, including:

  • Adapters for notebooks and mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics

Enhanced Design Flexibility

With its compact size and minimal external component requirements, the TEA1623PH/N1 allows designers to create smaller and more cost-effective power supply solutions. Its ability to support various converter topologies adds to the design versatility, making it a go-to component for power supply design engineers.

Commitment to Quality

NXP Semiconductors is committed to delivering high-quality products, and the TEA1623PH/N1 is no exception. It is manufactured with precision to ensure consistent performance and reliability, which is critical for maintaining the trust and satisfaction of customers in the competitive electronics market.

Overall, the TEA1623PH/N1 from NXP Semiconductors represents a blend of efficiency, flexibility, and reliability, making it an excellent choice for your next power supply design project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess