Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) at Vge, Ic 3.4V at 15V, 15A
Maximum Power 160W
Switching Energy 1.31mJ (on), 1.12mJ (off)
Input Type Standard
Gate Charge 94nC
Td (on/off) at 25°C 50ns/96ns
Test Condition 800V, 15A, 10Ohm, 15V
Reverse Recovery Time (trr) 63ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188294-IRG4PH40KDPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management
Ultra Librarian 3D Model Ultra Librarian IRG4PH40KDPBF CAD Model

Description

The Infineon Technologies IGBT is an electronic component designed for industrial, motor drive & control, alternative energy, and power management applications.

  • Manufacturer: Infineon Technologies
  • Mounting Style: Through-hole
  • Reverse Recovery Time (trr): 63ns
  • Current - Collector Pulsed (Icm): 60A
  • Switching Energy: 1.31mJ (on), 1.12mJ (off)
  • Input Type: Standard
  • Gate Charge: 94nC
  • Test Condition: 800V, 15A, 10Ohm, 15V
  • Current - Collector (Ic) (Maximum): 30A
  • Voltage - Collector Emitter Breakdown (Maximum): 1200V
  • Package: TO-247AC
  • Maximum Power: 160W
  • Vce(on) (Maximum) @ Vge, Ic: 3.4V @ 15V, 15A
  • Td (on/off) @ 25°C: 50ns/96ns
  • Operating Temperature Range: -55°C ~ 150°C

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045DPP
Infineon Technologies
Trans IGBT Chip N-CH 600V 41A 250000mW 3-Pin(3+Tab) TO-247 Tube / Fast IGBT in NPT-technology
Lowest to $4.6999
ECAD model for SGW30N60
Infineon Technologies
Trans IGBT Chip N-CH 1200V 3.2A 28000mW 3-Pin(2+Tab) DPAK T/R / HighSpeed 2-Technology
Lowest to $2.8080
ECAD model for IGD01N120H2
Infineon Technologies
IGBT 650V 80A TO247-3
Lowest to $8.6704
ECAD model for IHW40N65R5XKSA1
Infineon Technologies
High speed switching series fifth generation
Lowest to $3.3476
ECAD model for IKW30N65H5
Infineon Technologies
IKD10N60RC2ATMA1
Need more? Email Us
ECAD model for IKD10N60RC2ATMA1
Rohm Semiconductor
IGBT TRNCH FIELD 650V 70A TO247G
Lowest to $4.7289
ECAD model for RGT80TS65DGC13
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Need more? Email Us
ECAD model for IKN01N60RC2ATMA1
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $1.1542
ECAD model for IKN03N60RC2ATMA1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention