EN
  • EN
  • DE

NCP1076BAP065G

Part No NCP1076BAP065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 20V
Duty Cycle 68%
Frequency - Switching 65kHz
Power (Watts) 31 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1076
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372619-NCP1076BAP065G
Ultra Librarian 3D Model Ultra Librarian NCP1076BAP065G CAD Model

Description

ON Semiconductor NCP1076BAP065G Product Overview

The ON Semiconductor NCP1076BAP065G is a high-performance, fixed-frequency, current-mode integrated PWM controller designed for a wide range of power supply applications. It combines a true current mode modulator and a demagnetization detector which ensures full borderline/critical conduction mode in order to minimize the transition losses and maximize efficiency.

This versatile component is particularly suitable for use in AC-DC adapters, offline battery chargers, and auxiliary power supplies. The NCP1076BAP065G operates with an input voltage range that allows for worldwide operation from AC mains and can handle a broad power spectrum, enabling designers to cover a range of power levels with a single device type.

Key Features and Benefits

  • Integrated 650 V MOSFET: The NCP1076BAP065G comes with a robust, high-voltage MOSFET that allows for reduced component count and compact design.
  • Auto-recovery Internal Overload Protection: This feature safeguards the device and the system it powers by automatically restarting after a fault condition is removed, enhancing the product's reliability and longevity.
  • Frequency Jittering: The inclusion of frequency jittering reduces EMI, thus minimizing the need for additional filtering components and simplifying compliance with EMI regulations.
  • Adjustable Peak Current Limit: The adjustable peak current limit provides designers with flexibility in their design, allowing for optimization of the power supply performance.
  • No-load Consumption: The NCP1076BAP065G is designed to consume less than 50 mW under no-load conditions, contributing to energy savings and meeting standby efficiency standards.
  • High-Efficiency Operation: Its critical conduction mode operation ensures high efficiency across a wide load range, making it an ideal choice for energy-sensitive applications.

Applications

The NCP1076BAP065G is well-suited for a variety of applications, such as:

  • AC-DC Adapters for Notebooks, Tablets, and Other Portable Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers

With its robust features and flexible design capabilities, the ON Semiconductor NCP1076BAP065G is a reliable and efficient solution for modern power supply requirements, ensuring both performance and cost-effectiveness.

You May Also Be Interested in

Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5356 $53.7460
80+ $1.2600 $100.8000
125+ $1.2206 $152.5750
170+ $1.1813 $200.8210
220+ $1.1419 $251.2180
295+ $1.0238 $302.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess