EN
  • EN
  • DE

NCP1071STBT3G

Part No NCP1071STBT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.2 V
Voltage - Supply (Vcc/Vdd) 6.3V ~ 10V
Duty Cycle 68%
Frequency - Switching 100kHz
Power (Watts) 14 W
Fault Protection Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372577-NCP1071STBT3G
Ultra Librarian 3D Model Ultra Librarian NCP1071STBT3G CAD Model

Description

ON Semiconductor NCP1071STBT3G Product Overview

The NCP1071STBT3G is a cutting-edge PWM current-mode controller integrated circuit (IC) designed by ON Semiconductor for robust and efficient power solutions. This versatile component is ideal for a wide range of applications, including AC-DC adapters, off-line battery chargers, and auxiliary power supplies. It is particularly well-suited for compact and energy-conscious designs, thanks to its integration of a fixed-frequency current mode controller with a 700 V MOSFET.

One of the standout features of the NCP1071STBT3G is its Auto-Recovery Overvoltage and Overcurrent Protections. These safety mechanisms ensure that the device and the systems it powers are safeguarded against unexpected conditions, thereby improving the reliability and longevity of the end product. Additionally, the IC incorporates an adjustable brown-out protection which prevents system malfunction during low input voltage conditions.

The NCP1071STBT3G also boasts a built-in frequency jittering feature which significantly reduces electromagnetic interference (EMI), simplifying compliance with regulatory standards and reducing the need for additional filtering components. This contributes to a reduction in overall design complexity and component count, leading to cost savings and a more streamlined manufacturing process.

Energy efficiency is another key aspect of the NCP1071STBT3G. The IC ensures low standby power consumption through its skip-cycle mode at light load conditions, making it an excellent choice for applications that require compliance with energy-saving standards such as Energy Star or the European Commission’s Ecodesign Directive.

ON Semiconductor has packaged the NCP1071STBT3G in a compact SOT-223 package, which not only saves valuable board space but also facilitates better thermal performance. This package is optimized for simplified PCB layout and is conducive to automated assembly processes, further enhancing the appeal of the NCP1071STBT3G for mass production.

In summary, the NCP1071STBT3G from ON Semiconductor represents a high-performance, energy-efficient solution for a variety of power supply applications. Its integration of protection features, EMI reduction capabilities, and low standby power consumption makes it a smart choice for designers looking to create reliable and eco-friendly products.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3403 $50.1045
37+ $2.7408 $101.4096
57+ $2.6552 $151.3464
78+ $2.5695 $200.4210
101+ $2.4839 $250.8739
135+ $2.2269 $300.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,828 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess