EN
  • EN
  • DE

MAX1532AETL+

Part No MAX1532AETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX1532
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208395-MAX1532AETL+
Ultra Librarian 3D Model Ultra Librarian MAX1532AETL+ CAD Model

Description

Product Overview: MAX1532AETL+ from Maxim Integrated

The MAX1532AETL+ is a high-performance, multiphase, multilevel power-supply controller from Maxim Integrated designed to meet the rigorous demands of powering CPUs, ASICs, and other high-performance ICs. This advanced controller integrates a variety of features to ensure efficient and reliable power delivery in a compact package.

Key Features

  • High-Efficiency Operation: The MAX1532AETL+ is engineered for maximum power conversion efficiency, which is critical for reducing heat and improving system performance.
  • Multiphase Power Control: Multiphase operation reduces the total bulk capacitance requirements and helps in spreading the thermal load across the PCB.
  • Quick-PWM™ Control: This feature provides ultra-fast transient response, which is essential for maintaining stable voltages during sudden changes in load.
  • Integrated MOSFET Drivers: The device includes high-performance drivers capable of driving large MOSFETs, ensuring robust power delivery and efficiency.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the load.
  • Overvoltage and Undervoltage Protection: These critical safety features protect the power supply and the load from voltage anomalies.
  • Compact TQFN Package: The MAX1532AETL+ comes in a space-saving 40-pin TQFN package, ideal for space-constrained applications.
  • Thermal Management: Over-temperature protection is included to prevent damage from excessive heat.

Applications

The MAX1532AETL+ is suitable for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Netcom and Telecom Equipment
  • Servers and Workstations
  • High-Performance ASIC Power Supplies

Conclusion

With its robust feature set and compact design, the MAX1532AETL+ from Maxim Integrated is an ideal choice for designers looking to create efficient, reliable, and high-performance power supply systems. Whether it's for consumer electronics or enterprise-level hardware, this power-supply controller delivers the precision and control required for today's demanding applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1330 $63.3990
7+ $17.3400 $121.3800
11+ $16.7983 $184.7813
15+ $16.2566 $243.8490
19+ $15.7149 $298.5831
25+ $14.0887 $352.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess