EN
  • EN
  • DE

MAX15162AATG+

Part No MAX15162AATG+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description 60V DUAL EFUSE FOR PA / Regulator 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Strip
Product Status Active
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX15162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357045-MAX15162AATG+
Ultra Librarian 3D Model Ultra Librarian MAX15162AATG+ CAD Model

Description

Maxim Integrated MAX15162AATG+ Product Overview

The MAX15162AATG+ is a high-performance, compact power solution from Maxim Integrated, designed to meet the stringent demands of modern electronic devices. This integrated circuit (IC) offers a highly efficient, reliable, and versatile power management solution suitable for a variety of applications, including computing, communications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 60V, making it ideal for handling varied power supply conditions.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.9V to 0.9 x VIN, allowing for broad flexibility in different design configurations.
  • High Efficiency: The MAX15162AATG+ ensures high efficiency in power conversion, which is critical for reducing heat generation and improving system reliability.
  • Integrated Features: It includes features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing the safety and durability of the end application.
  • Compact Package: Offered in a compact, thermally enhanced TDFN package, the MAX15162AATG+ saves valuable board space and simplifies the design process.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Point of Load Applications
  • Automotive Infotainment and Body Electronics

With its robust design and comprehensive feature set, the MAX15162AATG+ from Maxim Integrated stands out as a versatile power management IC that can address the needs of a wide range of electronic systems. Its ability to maintain stability and performance under varying power conditions ensures that it can be integrated into complex environments with confidence. Whether you're designing for efficiency, space-saving, or reliability, the MAX15162AATG+ is an excellent choice for your power supply design.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4195 $54.1950
23+ $4.4468 $102.2764
35+ $4.3078 $150.7730
48+ $4.1689 $200.1072
63+ $4.0299 $253.8837
84+ $3.6130 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess