EN
  • EN
  • DE
  • IT

LT3092ETS8#TRMPBF

Part No LT3092ETS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 1% TSOT23-8 / Current Source Regulator 200mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Current Source
Accuracy ±1%
Voltage - Input 1.2V ~ 40V
Current - Output 200mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3092
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878680-LT3092ETS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3092ETS8#TRMPBF CAD Model

Description

Product Overview: LT3092ETS8#TRMPBF

The LT3092ETS8#TRMPBF is a high-performance, programmable current source from Analog Devices Inc., designed to offer a precise and stable current supply for a wide range of applications. This innovative component is part of the Linear Technology product line, which is known for its reliability and accuracy in power management solutions.

Constructed with advanced process technology, the LT3092 is capable of setting a stable current between 0.5µA to 200mA with only two external resistors. This adjustable feature allows for great flexibility, making it suitable for various uses, including biasing, LED driving, and battery charging. The device operates over a wide voltage range of 1.2V to 40V, ensuring compatibility with a variety of power supplies and systems.

The LT3092ETS8#TRMPBF is housed in a compact TSOT-23 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering excellent temperature stability and output regulation characteristics. The precision current source has a low dropout voltage of merely 300mV at 200mA, which enhances its efficiency in low-voltage operations.

With a temperature coefficient of only 20ppm/°C, users can expect minimal variation in current output over a wide temperature range, ensuring consistent performance in fluctuating environments. Additionally, the device features protection against reverse battery, reverse current, and over-temperature conditions, safeguarding the system and the component itself from potential damage.

The LT3092ETS8#TRMPBF is also designed for ease of use, with a shutdown feature that enables the device to be turned off, hence reducing power consumption when not in use. This is particularly useful in battery-powered applications where energy efficiency is crucial.

In summary, the LT3092ETS8#TRMPBF from Analog Devices Inc. is a versatile and robust current source that offers precision, stability, and flexibility for designers looking to implement a reliable current supply in their electronic projects or products.

You May Also Be Interested in

Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.7118
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5954
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $2.9054
Texas Instruments
IC ELECTRONIC FUSE 7.5% 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7697
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $7.7927
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $1.3792
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $3.9917
Texas Instruments
IC ELECTRONIC FUSE 7.5% 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.4565
ON Semiconductor
IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 3A 12-WQFN (3x2)
Lowest to $2.3847

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9066 $53.1594
21+ $4.8464 $101.7744
32+ $4.6950 $150.2400
45+ $4.5435 $204.4575
57+ $4.3921 $250.3497
77+ $3.9377 $303.2029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess