EN
  • EN
  • DE
  • IT

TPS26633RGER

Part No TPS26633RGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS26633
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851223-TPS26633RGER
Ultra Librarian 3D Model Ultra Librarian TPS26633RGER CAD Model

Description

Product Overview: TPS26633RGER by Texas Instruments

The TPS26633RGER is a robust industrial eFUSE power switch from the reputable Texas Instruments, designed to provide a reliable solution for applications requiring power protection and control. This advanced circuit protection device integrates a plethora of features that make it an ideal choice for a wide range of industrial and communication systems.

Key Features

  • Voltage Range: The TPS26633RGER operates over an input voltage range of 4.5V to 55V, making it versatile for various applications that require different voltage levels.
  • Current Rating: With a continuous current capability of up to 2A, this power switch can handle substantial current loads, ensuring stable operation for connected devices.
  • Integrated FET: The device features an N-channel MOSFET, providing a low on-resistance path for the current, which translates to reduced power loss and improved efficiency.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control tailored to specific application needs.
  • Protection Features: It comes equipped with overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO), safeguarding the system against a range of electrical faults and anomalies.
  • Diagnostics and Reporting: The TPS26633RGER offers fault reporting capabilities to assist in system diagnostics and maintenance.
  • Package: The device is available in a compact VQFN-24 package, which is ideal for space-constrained applications.

Applications

The TPS26633RGER is suitable for various applications, including:

  • Industrial automation and control systems
  • PLC I/O modules and sensor systems
  • Communication equipment
  • Redundant power supplies
  • Energy metering and smart grid systems

With its robust design and comprehensive protection mechanisms, the TPS26633RGER from Texas Instruments stands out as a reliable power switch solution that can enhance system safety and longevity.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 5% 16HTSSOP / Electronic Fuse Regulator 2.35A 16-HTSSOP
Lowest to $3.0864
ON Semiconductor
IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 12-WQFN (3x2)
Lowest to $1.0782
ON Semiconductor
IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Lowest to $0.3432
Texas Instruments
IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Lowest to $0.8560
ON Semiconductor
IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 3A 12-WQFN (3x2)
Lowest to $2.1292
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $23.7594
Texas Instruments
IC ELECTRONIC FUSE 5% 24VQFN / Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
Lowest to $3.5640
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $7.7927
ON Semiconductor
IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Lowest to $3.0426

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7927 $54.5489
16+ $6.3940 $102.3040
25+ $6.1942 $154.8550
34+ $5.9944 $203.8096
44+ $5.7946 $254.9624
58+ $5.1951 $301.3158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess