EN
  • EN
  • DE

TPS259230DRCR

Part No TPS259230DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 4.5V ~ 5.5V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS259230
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852868-TPS259230DRCR
Ultra Librarian 3D Model Ultra Librarian TPS259230DRCR CAD Model

Description

Product Overview: TPS259230DRCR by Texas Instruments

The TPS259230DRCR is a sophisticated circuit protection device manufactured by Texas Instruments, designed to safeguard your electronic systems from various power-related issues. This eFuse, or electronic fuse, offers a compact and efficient solution for applications requiring overcurrent protection, overvoltage lockout, and inrush current control. Housed in a small 3mm x 3mm VSON-10 package, it is particularly suitable for space-constrained applications.

Key Features

  • Integrated FET: The TPS259230DRCR comes with an integrated FET that allows for a current limit as high as 5A, ensuring robust protection against overcurrent conditions.
  • Adjustable Overcurrent Protection: Users can adjust the overcurrent protection threshold via an external resistor, providing flexibility to cater to different application needs.
  • Overvoltage Lockout (OVLO): To prevent damage from high voltage, the device features an OVLO function that disables the output when the input voltage exceeds a programmed threshold.
  • Under Voltage Lockout (UVLO): Conversely, the UVLO function disables the output when the input voltage drops below a certain threshold, ensuring the system operates within its specified voltage range.
  • Fast Trip: The TPS259230DRCR is designed for quick response, with a fast trip feature that swiftly disconnects the load during fault conditions.
  • Thermal Shutdown: It also includes thermal shutdown protection to prevent overheating, further enhancing the safety of your system.

Applications

The TPS259230DRCR is versatile and can be used in a wide range of applications, including:

  • Point of Load (POL) power supplies
  • Hot-swap and plug-in systems
  • Enterprise and server systems
  • Storage systems and SSDs
  • Industrial and automation systems

Reliability and Performance

With Texas Instruments' commitment to quality, the TPS259230DRCR is a reliable component that ensures the protection and longevity of your electronic designs. Its fast-acting protection mechanisms and programmable features provide designers with the flexibility and performance required for modern, sophisticated electronics.

Whether you're developing power supplies, integrating hot-swap capabilities, or designing for high-uptime systems, the TPS259230DRCR is an excellent choice to ensure your system remains safe under various electrical conditions.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Others
Lowest to $3.3414
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8560 $51.3600
145+ $0.7023 $101.8335
225+ $0.6804 $153.0900
305+ $0.6584 $200.8120
395+ $0.6365 $251.4175
530+ $0.5707 $302.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess