EN
  • EN
  • DE

TPS26602PWPR

Part No TPS26602PWPR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5% 16HTSSOP / Electronic Fuse Regulator 2.35A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.2V ~ 55V
Current - Output 2.35A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS26602
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844996-TPS26602PWPR
Ultra Librarian 3D Model Ultra Librarian TPS26602PWPR CAD Model

Description

Overview of Texas Instruments TPS26602PWPR

The Texas Instruments TPS26602PWPR is an industrial surge protected eFuse with a wide operating voltage range, designed to provide robust protection for electronic devices in demanding environments. This eFuse device is a part of TI's power management integrated circuit portfolio and is ideal for a variety of applications, including factory automation, motor drives, and power supplies.

Key Features

  • Wide Input Voltage Range: The TPS26602PWPR operates over a broad input voltage range of 4.2V to 55V, making it suitable for a range of industrial applications.
  • Integrated Surge Protection: This device includes built-in surge protection compliant with IEC 61000-4-5 surge immunity, ensuring that connected electronics are shielded from transient voltage spikes.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of the protected load, providing flexibility and enhancing safety.
  • Fast Overcurrent Protection: The TPS26602PWPR features fast-acting overcurrent protection to quickly disconnect the load in the event of a fault, minimizing the risk of damage.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device prevents overheating by turning off when the junction temperature exceeds a preset threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within its specified range, protecting against undervoltage conditions.
  • Reverse Polarity Protection: The device is designed to withstand reverse polarity connections, thereby safeguarding against incorrect power supply hookups.

Package and Availability

The TPS26602PWPR comes in a compact HTSSOP (PWP) 14-pin package, which is ideal for space-constrained applications. Its PowerPAD™ design ensures enhanced thermal performance, critical in high-power applications. The device is available for purchase from Texas Instruments and authorized distributors, providing reliable supply and support.

Applications

With its robust feature set, the TPS26602PWPR is well-suited for a variety of industrial and commercial applications, including:

  • Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Automated Test Equipment
  • Power Distribution Units
  • Point of Load (POL) Protection

Engineers and designers seeking a reliable power protection solution will find the TPS26602PWPR an excellent choice for safeguarding their critical applications against power-related anomalies.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3868 $50.1228
52+ $1.9584 $101.8368
80+ $1.8972 $151.7760
109+ $1.8360 $200.1240
141+ $1.7748 $250.2468
189+ $1.5912 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess