EN
  • EN
  • DE

PAC1932T-I/J6CX

Part No PAC1932T-I/J6CX
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description DUAL HIGH-SIDE CURRENT SENSOR  /  Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFBGA, WLCSP
Supplier Device Package 16-WLCSP (2.23x2.17)
Base Product Number PAC1932
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names PAC1932T-I/J6CXTR,PAC1932T-I/J6CXCT,PAC1932T-I/J6CXDKR
Standard Package 5,000
Win Source Part Number 1005302-PAC1932T-I/J6CX
Ultra Librarian 3D Model Ultra Librarian PAC1932T-I/J6CX CAD Model

Description

Microchip Technology's PAC1932T-I/J6CX: Precision Power and Energy Monitoring IC

The PAC1932T-I/J6CX is a highly integrated power and energy monitoring integrated circuit (IC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced sensor is designed to provide precise measurements of power and energy usage, making it an ideal choice for a wide range of applications, including power supply monitoring, battery chargers, and energy consumption tracking for portable and consumer electronics.

Key Features:

  • High Accuracy: The PAC1932T-I/J6CX offers exceptional measurement accuracy, enabling users to monitor power consumption with high precision.
  • Wide Voltage Range: It supports a broad voltage range, accommodating various power supply configurations and ensuring compatibility with a multitude of devices.
  • Integrated Features: This IC integrates multiple features, including full-scale voltage and current measurements, which simplifies system design and reduces external component count.
  • Multiple Channels: The device includes two channels for simultaneous voltage and current measurements, allowing for detailed power analysis of multiple power rails.
  • Low Power Consumption: Designed with power efficiency in mind, the PAC1932T-I/J6CX consumes minimal power, contributing to the overall energy efficiency of the end application.
  • Easy-to-Use: With an I²C interface for communication, this IC is easily integrated into existing systems and can be accessed by a wide range of microcontrollers and processors.

Applications:

The versatility of the PAC1932T-I/J6CX makes it suitable for various applications, including:

  • Power supply monitoring to ensure stable and efficient operation.
  • Battery chargers for accurate control and optimization of charging cycles.
  • Portable devices where energy consumption tracking is crucial for battery life management.
  • Consumer electronics that require power usage statistics for energy-saving features and compliance with regulations.

Overall, the PAC1932T-I/J6CX from Microchip Technology is a powerful solution for designers and engineers looking to integrate precise power and energy monitoring capabilities into their products. Its high accuracy, low power consumption, and ease of use make it a valuable addition to any power-sensitive application.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess