EN
  • EN
  • DE

MAX5901AAETT+T

Part No MAX5901AAETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -100V 6-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Features Auto Retry, Fault Timeout, Thermal Limit
Height 800 µm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.454 W
Max Supply Voltage -100 V
Min Operating Temperature -40 °C
Min Supply Voltage -100 V
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Channels 1
Number of Outputs 1
Number of Pins 6
Operating Supply Current 500 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1009466-MAX5901AAETT+T
Categories PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5901AAETT+T CAD Model

Description

Maxim Integrated's MAX5901AAETT+T Hot-Swap Controller

The MAX5901AAETT+T from Maxim Integrated is a state-of-the-art hot-swap controller designed to protect systems against the potential dangers of inserting or removing circuit boards into live backplanes. This device is particularly useful in situations where maintenance or upgrades need to be performed without powering down the entire system. The MAX5901AAETT+T is a testament to Maxim Integrated's commitment to providing innovative solutions for power management and circuit protection.

This hot-swap controller operates over a wide voltage range of 0 to 16V, making it versatile for various applications, including servers, RAID systems, and telecom equipment. The MAX5901AAETT+T comes in a compact 6-pin TDFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or its robust feature set.

One of the key features of the MAX5901AAETT+T is its adjustable overcurrent protection, which allows designers to tailor the current limit to match the requirements of their specific application. This ensures that the system is safeguarded against excessive currents that could potentially cause damage to the circuitry. Additionally, the device offers an auto-retry feature that attempts to reconnect the load after a fault condition has been cleared, minimizing system downtime.

The MAX5901AAETT+T also incorporates an undervoltage lockout (UVLO) function to ensure that the hot-swap operation occurs at a safe voltage level. This further enhances the protection of the electronic system and increases its reliability. Furthermore, the device provides a fault indicator output, which can be used to signal an external microcontroller or monitoring system in the event of an overcurrent or overtemperature condition.

Maxim Integrated's MAX5901AAETT+T is a robust solution for managing hot-swap events with precision and safety. Its combination of features and compact design make it an excellent choice for engineers looking to integrate hot-swap capabilities into their systems while maintaining a high level of protection and system integrity.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess