EN
  • EN
  • DE

CAT1022JI-42

Part No CAT1022JI-42
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 1 Active Low/Open Drain 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239546-CAT1022JI-42
Popularity Low
Supply and Demand Status Balance
Family Name CAT1022
Introduction Date September 25, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT1022JI-42 CAD Model

Description

ON Semiconductor CAT1022JI-42 EEPROM Memory

The CAT1022JI-42 is a robust, high-performance EEPROM memory chip designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This precision device offers a wealth of features that make it ideal for a wide range of applications where reliable data storage and retrieval are paramount.

Key Features

  • Memory Size: The CAT1022JI-42 boasts a generous memory capacity that is well-suited to meet the storage needs of various complex electronic systems.
  • Interface Type: It utilizes a standard interface, ensuring easy integration into most system architectures without the need for extensive reconfiguration or additional components.
  • Operating Voltage: The device operates at a voltage that is compatible with common industry standards, providing flexibility in system design and ensuring compatibility with a wide range of peripheral devices.
  • Temperature Range: ON Semiconductor has engineered the CAT1022JI-42 to perform reliably across a broad temperature range, making it suitable for use in environments that experience temperature extremes.
  • Package/Case: The product comes in a robust package that ensures its durability and longevity, even in the most demanding applications.
  • Write/Erase Cycles: It features a high number of write/erase cycles, indicative of the product's quality and reliability, which is crucial for applications where data is frequently updated.
  • Data Retention: With an impressive data retention period, the CAT1022JI-42 is an excellent choice for applications where data integrity over time is critical.

Applications

The CAT1022JI-42 from ON Semiconductor is versatile and can be used in a variety of sectors, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart home appliances
  • Telecommunication infrastructure

Its robustness and reliability make it a go-to choice for designers and engineers looking for a memory solution that will not only meet but exceed their expectations in terms of performance and durability.

In summary, the CAT1022JI-42 EEPROM memory chip is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its combination of capacity, performance, and resilience makes it an essential part of any system that requires non-volatile memory storage.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess