EN
  • EN
  • DE

MAX17609ATC+T

Part No MAX17609ATC+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001307-MAX17609ATC+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Power Management (PMIC)- Current Regulation/Management
Package Tape & Reel (TR)
Function Current Limiting
Product Status Active
Base Product Number MAX17609
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX17609ATC+T CAD Model

Description

Maxim Integrated MAX17609ATC+T Overvoltage Protection Controller

The MAX17609ATC+T is a state-of-the-art overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against voltage faults up to +40V. This compact and efficient device is an essential component for a wide range of applications, including consumer electronics, automotive modules, and industrial controls, where it is crucial to protect sensitive circuitry from voltage spikes and surges.

Encased in a small 6-pin TDFN package, the MAX17609ATC+T offers a minimal footprint, making it an ideal solution for space-constrained designs. It operates over a wide voltage range, from +6V to +36V, and can withstand transient overvoltage events up to +40V, ensuring robust protection for connected devices.

The device features an adjustable overvoltage lockout (OVLO) threshold that can be set by external resistors, providing designers with the flexibility to tailor the protection level to specific application requirements. When an overvoltage condition is detected, the MAX17609ATC+T responds swiftly, typically within 1µs, to disconnect the load from the power supply, thereby preventing potential damage.

Moreover, the MAX17609ATC+T incorporates an internal MOSFET, which simplifies the design by reducing the number of external components required. This MOSFET is designed to handle continuous currents up to 1A, making the device suitable for a broad range of power management tasks. The low quiescent current of the MAX17609ATC+T ensures that the device does not significantly contribute to power drain in the system, even when in standby mode.

For added convenience, the MAX17609ATC+T includes an open-drain FLAG output, which provides a fault indication signal to the host system. This feature allows for easy monitoring and diagnostics, enabling systems to take corrective actions or notify users when an overvoltage event occurs.

With its robust protection capabilities, compact form factor, and ease of integration, the MAX17609ATC+T from Maxim Integrated is a reliable and versatile choice for engineers looking to enhance the safety and longevity of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,375 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess