EN
  • EN
  • DE

TPS26631RGER

Part No TPS26631RGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS26631
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340240-TPS26631RGER
Ultra Librarian 3D Model Ultra Librarian TPS26631RGER CAD Model

Description

Product Overview: TPS26631RGER from Texas Instruments

The TPS26631RGER is a robust, feature-rich integrated circuit designed by Texas Instruments, catering to a wide array of power management requirements. This high-performance device is a part of TI's extensive portfolio of power protection devices and is engineered to deliver exceptional efficiency and reliability for industrial and commercial applications.

Key Features

  • Wide Operating Voltage Range: The device supports an input voltage range of 4.5 V to 60 V, making it versatile for various power systems.
  • Surge Protection: It is equipped with surge protection capabilities, safeguarding against voltage spikes and transients.
  • Integrated MOSFET: An internal N-Channel MOSFET ensures high-efficiency power switching and distribution.
  • Adjustable Current Limit: The TPS26631RGER offers an adjustable current limit function, providing designers with the flexibility to set current thresholds as per the application's needs.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which protects the system from overheating by turning off the power when a critical temperature is reached.

Applications

The versatile nature of the TPS26631RGER makes it suitable for a wide range of applications, including:

  • Industrial controls and automation
  • Telecommunications infrastructure
  • Enterprise systems
  • Power distribution systems
  • Heavy machinery

Package and Quality

The TPS26631RGER is offered in a compact, surface-mount VQFN-24 package, which is ideal for space-constrained applications. The device is designed to meet the rigorous standards of industrial quality and reliability, ensuring stable performance even in challenging environmental conditions.

Conclusion

With its robust protection features, wide voltage range, and flexible current management, the TPS26631RGER from Texas Instruments stands out as a comprehensive solution for power management. Whether for industrial automation, telecommunications, or commercial power systems, this device promises efficiency, durability, and versatility, making it an excellent choice for designers and engineers seeking a reliable power protection component.

You May Also Be Interested in

MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess