EN
  • EN
  • DE

TAS5110DADR

Part No TAS5110DADR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 50W D 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 6 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 103136-TAS5110DADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5110DADR CAD Model

Description

The TAS5110DADR is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver exceptional audio quality. This advanced audio component is tailored for consumer electronics applications, such as DVD players, desktop and laptop computers, and home theater systems, where space constraints and sound fidelity are of paramount importance.

Key Features

  • Efficient Performance: The TAS5110DADR utilizes Texas Instruments' PurePath Digital™ technology to provide high-efficiency power conversion, which can exceed 90% under typical conditions. This leads to reduced energy consumption and minimal heat generation.
  • High Output Power: Capable of delivering up to 50W per channel into a 4-ohm load, the amplifier ensures robust and powerful sound output, making it suitable for a wide range of audio applications.
  • Advanced Modulation Scheme: The device employs a pulse-width modulation (PWM) technique that significantly reduces electromagnetic interference (EMI), allowing for cleaner audio reproduction and easier system integration without extensive EMI remediation.
  • Flexible Operation: It supports a variety of switching frequencies and is compatible with multiple digital audio formats, providing designers with the flexibility to tailor the audio performance to specific system requirements.
  • Thermal and Overcurrent Protection: The TAS5110DADR is built with integrated self-protection circuits, including overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the product.

Technical Specifications

Parameter Value
Output Power (per channel) Up to 50W into 4Ω
Load Impedance 4Ω to 8Ω
Efficiency >90%
THD+N 0.08% (Typical)
Package HTSSOP

The TAS5110DADR by Texas Instruments represents a blend of high-quality audio performance with the practicality required for modern consumer electronics. Its compact size, power efficiency, and advanced features make it an excellent choice for audio enthusiasts and professionals looking to create high-fidelity audio systems with a small footprint.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2386 $60.7158
7+ $16.6060 $116.2420
10+ $16.0871 $160.8710
13+ $15.5681 $202.3853
17+ $15.0492 $255.8364
23+ $13.4924 $310.3252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess