EN
  • EN
  • DE

MAX708SCSA-T

Part No MAX708SCSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active High/Active Low/Push-Pull 8-Pin SOIC N T/R / IC SUPERVISOR MPU 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207542-MAX708SCSA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX708S
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX708SCSA-T CAD Model

Description

Maxim Integrated MAX708SCSA-T Microprocessor Supervisory Circuit

The MAX708SCSA-T is a compact, highly-reliable supervisory circuit designed by Maxim Integrated to monitor power supplies and microprocessor activity in digital systems. It provides a crucial safeguard against system failures by ensuring that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions. This product is an essential component for any system requiring stable operation and robust protection against unpredictable power supply variations.

Featuring a combination of functions such as reset output during power-up, power-down, and brown-out conditions, a manual reset capability, and a watchdog timer to monitor processor activity, the MAX708SCSA-T is versatile enough to suit a wide range of applications including computers, controllers, intelligent instruments, and critical microprocessor-based systems.

Key specifications of the MAX708SCSA-T include:

  • Voltage Monitoring: Accurate monitoring of the system voltage with a precision of ±1.5% over temperature ensures reliable operation.
  • Reset Timeout: It features a minimum power-on reset timeout of 200ms, which provides ample time for the system to stabilize before the microprocessor starts operating.
  • Watchdog Timer: A 1.6-second (typical) watchdog timeout keeps systems running smoothly by ensuring that the microprocessor is operating as expected.
  • Manual Reset: The manual reset input allows for an external trigger to initiate a system reset, offering additional control to the user.
  • Low Power Consumption: With its low supply current of 17µA (typical), the MAX708SCSA-T is ideal for power-sensitive applications.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for a variety of environments.
  • Package: The supervisory circuit is available in an 8-pin SO package, which is both space-saving and easy to integrate into existing designs.

The MAX708SCSA-T's combination of features ensures that systems not only start in a predictable state but also continue to operate reliably. Its integration into a circuit helps to prevent data corruption and hardware damage that can occur due to volatile power conditions. This makes the MAX708SCSA-T an indispensable component for designing robust and secure electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess