EN
  • EN
  • DE

TPS3840PL34DBVR

Part No TPS3840PL34DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353448-TPS3840PL34DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840PL34DBVR CAD Model

Description

Product Overview: TPS3840PL34DBVR from Texas Instruments

The TPS3840PL34DBVR is a highly precise voltage supervisor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a part of TI's extensive portfolio of power management integrated circuits, specifically tailored for monitoring and supervising system voltages in a variety of electronic applications.

The TPS3840 family is known for its ultra-low power consumption and small form factor, making it an ideal choice for battery-powered and space-constrained applications. The TPS3840PL34DBVR variant comes in a compact SOT-23-6 package, which is suitable for surface-mount technology, ensuring a minimal footprint on the printed circuit board (PCB).

Key Features and Benefits

  • Voltage Threshold Precision: The TPS3840PL34DBVR has a factory-programmed threshold voltage of 3.4V, providing a high level of accuracy (±1%) for voltage monitoring tasks.
  • Low Quiescent Current: With a typical quiescent current of only 350 nA, this device is optimized for low-power operations, making it an excellent choice for extending battery life in portable applications.
  • Manual Reset Input: The supervisor includes a manual reset input that allows for an external trigger to initiate a system reset, providing additional control and flexibility for system designers.
  • Open-Drain Active-Low Reset Output: The device features an active-low reset output in an open-drain configuration, ensuring compatibility with a variety of digital systems and allowing for wired-OR connections.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system microcontroller or processor starts up in a known state after power is applied.

Applications

The TPS3840PL34DBVR is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Microcontroller and processor-based systems
  • Industrial equipment
  • Automotive electronics
  • Data storage and servers
  • Medical devices

With its precision voltage monitoring capabilities and ultra-low power consumption, the TPS3840PL34DBVR from Texas Instruments is a reliable choice for designers looking to enhance system reliability and extend battery life in their electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8064 $52.4160
155+ $0.6616 $102.5480
235+ $0.6410 $150.6350
325+ $0.6203 $201.5975
420+ $0.5996 $251.8320
560+ $0.5376 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,121 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess