EN
  • EN
  • DE

BAT54DW

Part No BAT54DW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151560-BAT54DW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54DW CAD Model

Description

BAT54DW Schottky Barrier Diode

The BAT54DW from Diodes Incorporated is a high-performance Schottky barrier diode designed for voltage clamping applications, protection against reverse battery polarity, and high-efficiency switching. This diode is housed in a small SOT-363 package, making it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The BAT54DW offers a low forward voltage drop, which enhances power efficiency and reduces thermal issues, making it suitable for portable electronic devices.
  • High Surge Current Capability: This diode is capable of handling high surge currents, providing robust protection for sensitive electronic components.
  • Fast Switching Speed: Its fast switching speed makes it an excellent choice for high-frequency applications, including switch-mode power supplies.
  • Dual Diode Configuration: The device contains two diodes with common cathodes, allowing for flexibility in circuit design, including use in rectification and OR-ing applications.

Applications

The BAT54DW is versatile and can be used in a wide range of electronic circuits. Common applications include:

  • DC-DC converters
  • Power management systems
  • Charge and discharge protection for battery packs
  • Logic systems
  • Reverse polarity protection circuits

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 30V and a maximum forward current (IF) of 200mA, the BAT54DW is capable of meeting the requirements of various low voltage applications. Its low leakage current and high breakdown voltage ensure reliable operation even under stressful conditions.

Environmental and Quality Standards

Diodes Incorporated is committed to environmental sustainability and quality. The BAT54DW is compliant with RoHS and REACH regulations, ensuring that it is free from hazardous substances. It is also supported by Diodes Incorporated's quality management system, which is certified to industry standards.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0261 $50.1120
4,655+ $0.0215 $100.0825
7,215+ $0.0208 $150.0720
9,955+ $0.0201 $200.0955
12,825+ $0.0195 $250.0875
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess