Maxim Integrated MAX3050ESA CAN Transceiver
The MAX3050ESA from Maxim Integrated is a high-performance, low-power Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to meet the stringent requirements of the automotive industry, this transceiver is ideal for automotive and industrial applications, offering robust communication with high immunity to electromagnetic interference (EMI).
With its wide operating voltage range of 4.5V to 5.5V, the MAX3050ESA ensures reliable operation in a variety of supply conditions. It is capable of transmitting and receiving at speeds of up to 1Mbps, making it suitable for high-speed data communication in complex systems. The device also features a thermal shutdown and short-circuit protection, enhancing its durability and reliability in harsh environments.
The MAX3050ESA comes in an 8-pin SOIC package, which is compact and easy to integrate into existing designs. Its low-current standby mode helps to conserve power in applications where energy efficiency is crucial. Additionally, the device supports both 3.3V and 5V logic levels, providing design flexibility and ease of interfacing with various microcontrollers or processors.
Key features of the MAX3050ESA include:
- Compatible with the ISO 11898 standard
- Differential CAN interface capable of handling 12V common-mode voltage
- Protection against transients in automotive environments
- Thermal protection with automatic restart
- Low-current standby operation (less than 10µA)
- Detection of ground fault (permanent dominant) on TXD input
- Power-on reset and voltage brownout protection
Whether it's for automotive electronics, industrial control systems, or embedded networks, the MAX3050ESA transceiver provides a reliable solution for data communication on the CAN network. Its robust design and advanced features ensure that it can withstand the rigors of real-world applications while maintaining high-speed data integrity.