The MD3221R is a single-phase bridge rectifier diode from Shindengen Electric Manufacturing Co., Ltd. It is designed for converting alternating current (AC) to direct current (DC) in various power supply applications.
Applications:
- Power Supplies
- AC-DC Adapters
- Battery Chargers
- White Goods (e.g., Washing Machines, Refrigerators)
- Industrial Equipment
Features:
- Single-Phase Bridge Rectifier: Converts single-phase AC voltage to DC voltage.
- High Surge Current Capability: Can withstand high surge currents during startup or transient conditions.
- High Voltage Rating: Offers a high voltage rating for handling high AC voltages.
- Low Forward Voltage Drop: Minimizes power loss due to forward voltage drop.
- High Reliability: Designed for high reliability and long-term operation.
- Compact Package: Available in a compact package for space-constrained applications.
Benefits:
- Efficient AC-DC Conversion: Converts AC voltage to DC voltage efficiently.
- Reliable Operation: High surge current capability and voltage rating ensure reliable operation.
- Simplified Design: Simplifies the design of power supplies and AC-DC converters.
- Compact Solution: Compact package allows for integration into space-constrained devices.
Additional Details:
The MD3221R bridge rectifier is typically used in power supplies and AC-DC adapters to convert the AC line voltage to a DC voltage suitable for powering electronic devices. The datasheet specifies the maximum repetitive peak reverse voltage, average forward current, surge current capability, and operating temperature range. It is essential to consider these parameters to ensure the rectifier operates within its specifications and provides reliable performance.