EN
  • EN
  • DE

ADS8372IBRHPRG4

Part No ADS8372IBRHPRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 600-kHz, FULLY DIFFERENTIAL PSEUDO-BIPOLAR INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH SERIAL INTERFACE AND REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 16
Sampling Rate 600k
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 28-VQFN Exposed Pad
Manufacturer Package 28-VQFN-EP (6x6)
Win Source Part Number 1142048-ADS8372IBRHPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8372
Introduction Date June 27, 2005
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS8372IBRHPRG4 CAD Model

Description

Product Overview: ADS8372IBRHPRG4

The ADS8372IBRHPRG4 is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Texas Instruments (TI). This precision ADC is designed for applications requiring high accuracy and fast data acquisition, making it an ideal choice for industrial, medical, and scientific instrumentation.

At the heart of the ADS8372IBRHPRG4 is its innovative architecture which allows for a maximum sampling rate of 600 kSPS (kilo samples per second), providing users with rapid and reliable data conversion. The device operates on a single 5V power supply and features a fully differential input range of ±Vref with an external reference voltage that can be set between 2.5V to 5.25V, offering flexibility in various system designs.

The ADC also incorporates a number of features to enhance performance, including a low-drift internal voltage reference, an onboard oscillator, and a temperature sensor. The inclusion of an over-range and under-range signal indicator ensures that the device maintains its precision across a wide range of input signals.

The ADS8372IBRHPRG4 communicates via a high-speed, SPI-compatible serial interface, which allows for easy integration into existing digital systems. This interface also supports daisy-chaining multiple devices, which is beneficial for systems requiring multi-channel data acquisition.

This device is offered in a compact 32-pin QFN package and is specified for operation over the extended industrial temperature range of -40°C to +85°C. Additionally, the ADS8372IBRHPRG4 provides various power-down modes to reduce power consumption when the ADC is not in active use, making it suitable for power-sensitive applications.

TI's commitment to quality ensures that the ADS8372IBRHPRG4 meets stringent performance criteria, providing robust and reliable operation for critical applications where accuracy and speed are paramount. With its advanced features and high level of integration, the ADS8372IBRHPRG4 is a superior choice for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5000 $69.0000
4+ $28.3077 $113.2308
6+ $27.4231 $164.5386
8+ $26.5385 $212.3080
10+ $25.6539 $256.5390
14+ $23.0000 $322.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess