EN
  • EN
  • DE

MIC5370-MFYMTTR

Part No MIC5370-MFYMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830915-MIC5370-MFYMTTR
Ultra Librarian 3D Model Ultra Librarian MIC5370-MFYMTTR CAD Model

Description

The MIC5370-MFYMTTR is a dual, low dropout (LDO) regulator manufactured by Micrel, now part of Microchip Technology. This regulator integrates two independent LDOs into a single package, providing a compact and efficient power management solution for portable devices. The device is designed for applications that require multiple voltage rails, allowing for simplified board layout and reduced component count. The MIC5370-MFYMTTR offers low quiescent current, high accuracy, and comprehensive protection features, making it suitable for battery-powered systems where maximizing battery life is critical.

Applications:

  • Smartphones and Mobile Devices: Powering various subsystems like the application processor, memory, and peripherals.
  • Tablets and Portable Media Players: Providing regulated voltage to displays, audio systems, and other components.
  • Digital Cameras and Camcorders: Regulating power for image sensors, processors, and memory.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other battery-powered devices.
  • Wireless Communication Devices: Powering RF transceivers, baseband processors, and microcontrollers.

Features:

  • Dual LDO Regulators: Integrates two independent LDOs in a single package.
  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Delivers precise voltage regulation for sensitive electronic components.
  • Independent Enable Control: Allows for individual control of each LDO output.
  • Overcurrent Protection: Protects the device and load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Reduced Board Space: Dual LDOs in a single package save valuable board space.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Stable and Accurate Power Supply: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Additional Details:

The MIC5370-MFYMTTR typically comes in a small package such as TDFN or QFN. The 'MF' likely indicates specific output voltage settings or a particular configuration, requiring the datasheet to be consulted for precise details. It requires external input and output capacitors for stable operation and is designed to be stable with ceramic capacitors. The operating temperature range is generally from -40°C to +125°C. Always consult the official datasheet for detailed electrical characteristics, application circuits, and package dimensions to ensure proper usage and optimal performance.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2479 $50.8195
495+ $0.2035 $100.7325
765+ $0.1971 $150.7815
1,050+ $0.1907 $200.2350
1,360+ $0.1844 $250.7840
1,815+ $0.1653 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess