EN
  • EN
  • DE

TPS2205IDAP

Part No TPS2205IDAP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH FOR PARALLEL PCMCIA CONTROLLERS | IC PCMCIA PWR I/F SWITCH32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Parallel
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 103mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Family Part Number TPS2205
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1272185-TPS2205IDAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2205IDAP CAD Model

Description

Overview of TPS2205IDAP from Texas Instruments

The TPS2205IDAP is a sophisticated power interface switch designed by Texas Instruments, optimized to manage power distribution in a variety of applications. This device is particularly suited for systems that require a compact, efficient, and reliable solution for power routing and protection. The TPS2205IDAP is housed in a 32-pin SSOP (Shrink Small Outline Package) which makes it suitable for space-constrained applications.

Key Features

  • Dual-Slot Power Interface: The TPS2205IDAP is capable of controlling and protecting power distribution to two separate slots, making it an ideal choice for systems with multiple peripherals or cards.
  • Integrated Switching: It features built-in 0.25-ohm N-channel MOSFET power switches, providing high efficiency with low on-resistance.
  • Programmable Current Limiting: This device allows for programmable current limits, which helps in preventing damage caused by overcurrent conditions. The current limit can be set via an external resistor.
  • Thermal Protection: The TPS2205IDAP comes with thermal shutdown protection that safeguards the device and the system from overheating.
  • Under-Voltage Lockout (UVLO): It ensures that the switch remains off until the input voltage reaches a safe operating level, thus protecting the device and the load.
  • Status Flag Outputs: For enhanced control and monitoring, the device provides real-time status flag outputs that indicate power good, fault conditions, and other important status information.

Applications

The flexibility and protective features of the TPS2205IDAP make it suitable for a wide range of applications. It is commonly used in:

  • Hot Swap and Hot Plug Power Supplies
  • Peripheral Power Control
  • PCMCIA/PC Card Power Distribution
  • Portable Equipment
  • Network Interface Cards

Reliability and Performance

The TPS2205IDAP is a testament to Texas Instruments' commitment to providing high-quality, reliable components. It ensures a stable and protected power supply, enhancing the overall performance and longevity of the systems it's integrated into. With its advanced features and robust design, the TPS2205IDAP is a prime choice for designers looking to implement a secure and efficient power management solution.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7265 $54.0855
16+ $6.3397 $101.4352
25+ $6.1415 $153.5375
34+ $5.9434 $202.0756
44+ $5.7453 $252.7932
59+ $5.1510 $303.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess