EN
  • EN
  • DE
  • IT

NIS6420MT2TWG

Part No NIS6420MT2TWG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 12-WQFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy -
Voltage - Input 3V ~ 12V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-WQFN (3x2)
Base Product Number NIS6420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361810-NIS6420MT2TWG
Ultra Librarian 3D Model Ultra Librarian NIS6420MT2TWG CAD Model

Description

The ON Semiconductor NIS6420MT2TWG is a state-of-the-art electronic fuse (eFuse) designed to provide robust protection for electronic devices. This compact, integrated circuit is an ideal solution for safeguarding sensitive components against a variety of electrical hazards, such as overcurrent, overvoltage, and short-circuit conditions.

Key Features

  • Programmable Current Limit: The NIS6420MT2TWG offers a precise, user-programmable current limit feature, which allows designers to set the maximum allowable current to match the specific requirements of their application.
  • Fast Short-Circuit Response: With a rapid response time to short-circuit events, this eFuse quickly reacts to prevent damage to the downstream components, enhancing system reliability.
  • Overvoltage Protection: The device is equipped with overvoltage protection that ensures the connected load is shielded from voltage spikes and transients that can occur in unpredictable electrical environments.
  • Thermal Shutdown: An integrated thermal shutdown function helps to protect the device and the system from overheating, which is critical in maintaining long-term performance and safety.
  • Reverse Current Blocking: The NIS6420MT2TWG inherently blocks reverse currents, which prevents damage to the power source and other components in the event of a reverse connection.

Applications

The versatile nature of the NIS6420MT2TWG makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • Consumer Electronics
  • Portable and Handheld Devices
  • Industrial Systems
  • Networking Equipment
  • Automotive Modules

Package and Reliability

ON Semiconductor's NIS6420MT2TWG comes in a compact, surface-mount package which is not only space-efficient but also conducive to automated assembly processes, thereby reducing manufacturing costs. The device's robust design ensures reliable operation over a wide temperature range, making it suitable for challenging environments.

With its comprehensive protection features and versatile application potential, the NIS6420MT2TWG from ON Semiconductor is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $1.3792
Texas Instruments
IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Lowest to $0.8560
Texas Instruments
IC ELECTRONIC FUSE 5% 16HTSSOP / Electronic Fuse Regulator 2.35A 16-HTSSOP
Lowest to $3.0864
Texas Instruments
IC CUR MIRROR/SINK 0.25% 8SOIC
Lowest to $406.9173
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP / Electronic Fuse Regulator 4A 14-HTSSOP
Lowest to $2.0470
Texas Instruments
IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Lowest to $0.6882
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $1.7912
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6100
Texas Instruments
IC ELECTRONIC FUSE 7.5% 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.3322

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0782 $53.9100
115+ $0.8846 $101.7290
180+ $0.8570 $154.2600
245+ $0.8294 $203.2030
315+ $0.8017 $252.5355
420+ $0.7188 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess