EN
  • EN
  • DE

TPS259271DRCR

Part No TPS259271DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 4.5V ~ 18V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS259271
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848727-TPS259271DRCR
Ultra Librarian 3D Model Ultra Librarian TPS259271DRCR CAD Model

Description

The TPS259271DRCR is a highly integrated circuit designed by Texas Instruments, renowned for its proficiency in power management solutions. This eFuse Power Switch provides an efficient and compact method to control power distribution with built-in protection features. It is housed in a small 3 mm x 3 mm VSON-10 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Over-Current Protection: The device boasts an internal current limit that can be adjusted to suit various application needs, ensuring devices are safeguarded against excessive current draw.
  • Fast Short-Circuit Response: With a rapid response time to short circuits, the TPS259271DRCR quickly reacts to protect the circuit, minimizing the risk of damage.
  • Over-Voltage and Under-Voltage Lockout: The eFuse includes OVLO (Over-Voltage Lockout) and UVLO (Under-Voltage Lockout) features that ensure the power switch operates within a safe voltage range.
  • Thermal Shutdown Protection: The thermal shutdown function protects the device and the load from overheating, enhancing system reliability.
  • Programmable Soft-Start: To prevent inrush current at startup, the TPS259271DRCR offers a programmable soft-start feature, which can be tailored to specific application requirements.

Applications

The versatile nature of the TPS259271DRCR makes it an ideal choice for a wide array of applications. It is particularly useful in:

  • Enterprise and Storage SSDs
  • Server and Telecom Power Supplies
  • Industrial and Automotive Electronics
  • USB and Portable Devices

Design Support

Texas Instruments provides comprehensive design support for the TPS259271DRCR, including application notes, reference designs, and simulation tools. This support helps designers to quickly integrate the device into their projects, reducing development time and accelerating product time-to-market.

With its robust protection features and compact size, the TPS259271DRCR is an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6882 $51.6150
180+ $0.5646 $101.6280
275+ $0.5470 $150.4250
380+ $0.5294 $201.1720
490+ $0.5117 $250.7330
655+ $0.4588 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,388 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess