EN
  • EN
  • DE

DSC6083MI2A-409K600T

Part No DSC6083MI2A-409K600T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 409.6000KHZ CMOS SMD / 409.6 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 409.6 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343617-DSC6083MI2A-409K600T
Ultra Librarian 3D Model Ultra Librarian DSC6083MI2A-409K600T CAD Model

Description

Product Overview: DSC6083MI2A-409K600T

The DSC6083MI2A-409K600T is a cutting-edge MEMS oscillator from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to provide reliable and stable clock frequencies, this product is an ideal solution for modern electronic applications requiring high precision and low power consumption.

Key Features

  • Type: MEMS Oscillator
  • Package / Case: 4-SMD, No Lead
  • Frequency: 40.96 MHz
  • Frequency Stability: ±25ppm
  • Supply Voltage: 1.8 V ~ 3.3 V
  • Output Type: CMOS
  • Operating Temperature: -40°C ~ 85°C
  • Current - Supply (Max): 3.5mA
  • Mounting Type: Surface Mount

Product Description

The DSC6083MI2A-409K600T is a highly stable, MEMS-based oscillator that offers a frequency of 40.96 MHz, making it suitable for a wide range of timing-critical applications. Its tight frequency stability of ±25ppm ensures consistent performance over a broad temperature range of -40°C to 85°C, which is essential for systems operating under varying environmental conditions.

This oscillator operates on a supply voltage ranging from 1.8V to 3.3V, catering to energy-sensitive applications by minimizing power consumption. The CMOS output type provides compatibility with most common logic levels, allowing for easy integration into various circuit designs.

With its compact 4-SMD, no-lead package, the DSC6083MI2A-409K600T is designed for surface mount technology (SMT), which facilitates efficient assembly and space-saving on PCBs. This feature is particularly beneficial for applications where board real estate is at a premium, such as in wearables, portable electronics, and IoT devices.

Microchip Technology's commitment to quality and reliability is reflected in the DSC6083MI2A-409K600T, making it an excellent choice for designers looking for a dependable clock source. Whether it's for consumer electronics, networking equipment, or industrial systems, this MEMS oscillator is engineered to meet the stringent requirements of a multitude of applications.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess