The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT3092EST#TRPBF

Part No LT3092EST#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.4272 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.5220
$54.264
27+
$3.7110
$100.197
42+
$3.5950
$150.990
58+
$3.4790
$201.782
75+
$3.3630
$252.225
100+
$3.0150
$301.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 66,566 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc.
Package Tape & Reel
Function Current Source
Accuracy ±1%
Voltage - Input 1.2V ~ 40V
Current - Output 200mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number LT3092
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336944-LT3092EST#TRPBF
Fake Threat In the Open Market 47 pct.

Description

Product Overview: LT3092EST#TRPBF from Analog Devices Inc.

The LT3092EST#TRPBF is a meticulously engineered current source and current sink device from the renowned manufacturer Analog Devices Inc. This product stands out in the market with its exceptional precision and versatility, catering to a broad spectrum of applications that require a reliable and adjustable current source.

Key Features

  • Wide Operating Range: The device is designed to operate efficiently with a wide input voltage range from 1.2V to 40V, making it suitable for various applications from low-voltage to high-voltage systems.
  • Adjustable Current: Users can set the output current from 0.5mA to 200mA with a single resistor, which provides flexibility and precision in setting the desired current level for specific requirements.
  • High Accuracy: The LT3092EST#TRPBF boasts a low regulation error, ensuring that the output current remains stable and accurate over changes in temperature, input voltage, and output voltage.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the system from overheating, thereby enhancing its reliability and longevity.
  • No Capacitors Required: It operates without the need for bypass capacitors, simplifying the design and reducing the overall component count.
  • Surface-Mount Package: The product comes in a small surface-mount SOT-223 package, which is ideal for space-constrained applications.

Applications

The LT3092EST#TRPBF is a versatile component that can be utilized in a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial electronics
  • LED lighting and current regulation
  • Power supplies and voltage references
  • Sensor excitation and transducer biasing

Quality and Reliability

Analog Devices Inc. is well-known for their commitment to quality and reliability, and the LT3092EST#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring that it performs consistently across a wide range of environmental conditions. With its robust design and high-quality construction, the LT3092EST#TRPBF from Analog Devices Inc. is an ideal choice for designers seeking a dependable current source solution.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.