The TPS16630RGET from Texas Instruments is a highly efficient, small form factor, integrated power solution that is designed to meet the rigorous demands of today's advanced electronic devices. This power management IC (PMIC) is ideal for a wide range of applications, including telecommunications, networking, industrial, and portable electronics that require reliable and efficient power conversion.
Key Features
- High Efficiency: The TPS16630RGET boasts a high conversion efficiency, which helps in reducing heat and improving system performance.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for flexible design options to meet specific application needs.
- Thermal Protection: Integrated thermal shutdown functionality ensures the device operates within safe temperature limits, protecting your system from overheating.
- Small Package: Its compact QFN package is designed for space-constrained applications, enabling designers to minimize the footprint on PCBs.
- Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for use with various power sources.
- Low Quiescent Current: The TPS16630RGET features low quiescent current, which helps in extending battery life in portable applications.
Applications
The versatility of the TPS16630RGET makes it suitable for a multitude of applications, such as:
- Networking Equipment
- Telecommunication Systems
- Industrial Controls
- Portable and Battery-Powered Devices
- Power Supplies and Point of Load (POL) Conversions
Technical Specifications
Parameter
Value
Output Voltage (Adjustable Range)
0.8V to 5.5V
Input Voltage Range
4.5V to 17V
Package Type
24-QFN (RGE)
Operating Temperature
-40°C to 150°C
The TPS16630RGET is a testament to Texas Instruments' commitment to providing innovative, high-performance power management solutions. With its robust feature set and adaptability, it is engineered to enhance the efficiency and reliability of a variety of electronic systems.