EN
  • EN
  • DE

TPS16632RGER

Part No TPS16632RGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS16632
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852955-TPS16632RGER
Ultra Librarian 3D Model Ultra Librarian TPS16632RGER CAD Model

Description

The TPS16632RGER is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to cater to a wide range of applications requiring efficient power distribution and control. This versatile device is engineered to enhance system reliability and extend battery life in portable and battery-powered applications.

Main Features

  • High Efficiency: The TPS16632RGER is designed to provide high-efficiency power conversion, which helps in minimizing heat dissipation and improving overall system performance.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing designers to save valuable board space without compromising on power capabilities.
  • Versatile Voltage Ranges: This PMIC supports a wide input voltage range, accommodating various power sources and enabling its use in a multitude of device configurations.
  • Multiple Output Channels: The device features multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of different system components.
  • Advanced Protection: It comes equipped with several protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against a range of potential power-related issues.
  • Programmable Parameters: Users can program various parameters such as output voltage levels, current limits, and switching frequencies, providing a high degree of customization to tailor the power supply to the application's needs.

Applications

The TPS16632RGER is well-suited for a variety of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Wireless Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the TPS16632RGER is manufactured to high standards, ensuring quality, reliability, and performance. TI's commitment to excellence means that this PMIC is a dependable choice for designers looking to create robust and efficient power management solutions.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess