EN
  • EN
  • DE

INA216A2RSWR

Part No INA216A2RSWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Small Size, Low-Power, Unidirectional, CURRENT SHUNT MONITOR | IC CURRENT SHUNT MONITOR 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.05%
Parts Input Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Family Part Number INA216
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185819-INA216A2RSWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA216A2RSWR CAD Model

Description

The INA216A2RSWR from Texas Instruments is a high-precision, bidirectional, current-sense amplifier that is designed to monitor both charging and discharging currents in applications such as battery management systems, portable devices, and power management solutions. This versatile device is part of Texas Instruments' INA216 series and offers a number of features that make it suitable for a wide range of applications.

Key Features

  • Voltage Supply Range: The INA216A2RSWR operates over a wide supply voltage range from 1.8V to 5.5V, making it compatible with most low-voltage systems.
  • High Accuracy: It offers high accuracy with a gain error of only ±0.2% (max) and an offset voltage of ±10 µV (max), ensuring precise current measurement across the full operating temperature range.
  • Low Quiescent Current: The device features a low quiescent current of 15 µA (typical), which is advantageous in battery-powered applications where power conservation is crucial.
  • Common-Mode Range: The INA216A2RSWR has a wide common-mode range from -0.3V to +26V, independent of the supply voltage, allowing it to handle a variety of signal conditions.
  • Configurable Gain: The device comes with a fixed gain of 50V/V, which provides a good balance between sensitivity and dynamic range for many applications.

Applications

The INA216A2RSWR is suitable for a variety of applications, including:

  • Power management in portable devices
  • Battery chargers and management systems
  • Overcurrent and load-dump detection
  • Motor control and protection systems
  • Energy metering and power monitoring

Package and Availability

The INA216A2RSWR is offered in a compact, RoHS-compliant, 10-pin WSON package, which is ideal for space-constrained applications. It is available in tape and reel form to facilitate automated manufacturing processes, making it a convenient choice for mass production environments.

With its high accuracy, low power consumption, and versatile features, the INA216A2RSWR from Texas Instruments is an excellent choice for designers who require a reliable current-sense solution for their applications.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0733 $53.6650
115+ $0.8807 $101.2805
180+ $0.8532 $153.5760
245+ $0.8256 $202.2720
315+ $0.7981 $251.4015
420+ $0.7156 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,490 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess