EN
  • EN
  • DE

LT1568IGN#TRPBF

Part No LT1568IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 200KHZ BANDPASS 16SSOP / Band Pass Filter IC Band Pass 2nd Order 200kHz 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Filters - Active
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Filter Type Band Pass
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 2nd
Voltage - Supply 2.7V ~ 11V, ±2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT1568
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382558-LT1568IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1568IGN#TRPBF CAD Model

Description

Introducing the LT1568IGN#TRPBF from Analog Devices Inc.

The LT1568IGN#TRPBF is an innovative, high-performance, active-RC filter building block designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sophisticated component is engineered to greatly simplify the design of high-frequency, complex, switched-capacitor filters, making it an ideal choice for a wide range of applications in signal processing and communications.

Key Features and Benefits

  • Integrated Solution: The LT1568IGN#TRPBF incorporates two matched, high-performance operational amplifiers (op-amps) with low distortion, providing an integrated solution that reduces component count and simplifies circuit design.
  • Flexible Filter Configurations: The device is capable of implementing second-order sections for higher-order filter designs. This versatility allows designers to create a variety of filter types, including low-pass, high-pass, band-pass, and notch filters, all with adjustable gain and Q (quality factor).
  • Wide Frequency Range: With a bandwidth of up to 10MHz, this filter building block can handle a broad spectrum of frequencies, making it suitable for a multitude of high-frequency filtering tasks.
  • Low Distortion: The op-amps in the LT1568IGN#TRPBF exhibit low harmonic distortion, ensuring clean and accurate signal processing for high-fidelity applications.
  • Easy to Use: The device is designed for simplicity, requiring minimal external components to achieve a complete, functional filter circuit. This ease of use accelerates the design process and time to market.

Applications

The LT1568IGN#TRPBF is a versatile component that meets the needs of various applications, including:

  • Telecommunications
  • Data acquisition systems
  • ADC/DAC front-end filters
  • Audio processing
  • Signal conditioning

With its impressive specifications and flexibility, the LT1568IGN#TRPBF is a top choice for designers looking to implement sophisticated filtering solutions with minimal effort. Whether you're working on a complex communication system or a high-fidelity audio application, this filter building block from Analog Devices Inc. is sure to enhance your design's performance and efficiency.

Product Specifications

The LT1568IGN#TRPBF comes in a 16-lead SSOP package, ensuring a compact footprint on the PCB. It operates over a supply voltage range of ±2.5V to ±6V and is characterized for operation from -40°C to 85°C, accommodating a wide range of environmental conditions.

For detailed technical specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8919 $63.5676
9+ $13.0395 $117.3555
14+ $12.6320 $176.8480
19+ $12.2245 $232.2655
25+ $11.8170 $295.4250
33+ $10.5946 $349.6218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess