EN
  • EN
  • DE

DS9106S-YL0+

Part No DS9106S-YL0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106S
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348411-DS9106S-YL0+
Ultra Librarian 3D Model Ultra Librarian DS9106S-YL0+ CAD Model

Description

Maxim Integrated DS9106S-YL0+ iButton Device

The DS9106S-YL0+ is an innovative iButton® device from Maxim Integrated, designed meticulously for secure and robust data storage and transfer applications. This compact, yet powerful device is a part of Maxim's renowned iButton series, which offers a unique combination of durability and versatility in a small form factor.

Robust Design and Easy Integration

Encased in a sturdy stainless steel can, the DS9106S-YL0+ is engineered to withstand harsh environments, making it an ideal choice for applications that require a durable and reliable data carrier. The iButton's design allows for easy attachment to items and surfaces, enabling quick and effortless integration into various systems. This device is particularly suitable for use in access control, asset tracking, and data logging systems.

High-Performance Data Handling

With its high-speed data communication and large memory capacities, the DS9106S-YL0+ ensures efficient data handling and storage. It operates on the 1-Wire® protocol, which simplifies connectivity by using a single data line plus ground reference for communication. This technology allows for multiple iButtons to be connected to the same data line, providing a cost-effective solution for complex systems requiring numerous data points.

Color-Coded for Easy Identification

The DS9106S-YL0+ comes in a bright yellow color, aiding in visual identification and categorization. This color-coding feature is particularly useful when managing multiple iButtons within a system, allowing for quick recognition and organization of the devices.

Secure and Reliable

Maxim Integrated places a strong emphasis on security and reliability, and the DS9106S-YL0+ is no exception. It is equipped with features that ensure the integrity and safety of the data it carries. Users can trust in the device's ability to perform consistently in a variety of conditions, maintaining data integrity even in the face of physical stress and environmental challenges.

In summary, the DS9106S-YL0+ from Maxim Integrated is a versatile and robust iButton device that offers secure data storage and transfer capabilities. Its durable design, efficient data handling, color-coding for organization, and reliable performance make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON ADHESIVE PADS
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CONTACT TOUCH AND HOLD / Connector Holder For iButton®
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess