EN
  • EN
  • DE

DS9106L-GN0+

Part No DS9106L-GN0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO GREEN 60MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348441-DS9106L-GN0+
Ultra Librarian 3D Model Ultra Librarian DS9106L-GN0+ CAD Model

Description

The DS9106L-GN0+ is a state-of-the-art integrated circuit from Maxim Integrated, a renowned manufacturer known for its high-quality and reliable semiconductor products. This device is designed to provide an efficient and secure solution for various applications in the electronics industry.

Key Features

  • High Precision: The DS9106L-GN0+ offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Robust Security: With advanced security features, this product ensures the protection of data and the prevention of unauthorized access, making it ideal for sensitive and secure operations.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS9106L-GN0+ operates with minimal power, thereby extending the battery life of portable devices and reducing the overall energy cost for users.
  • Durable Design: The robust construction of the DS9106L-GN0+ ensures it can withstand harsh conditions and deliver consistent performance over a wide temperature range. This makes it suitable for industrial and outdoor applications.

Applications

The versatility of the DS9106L-GN0+ allows it to be employed in a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Telecommunications Infrastructure
  • High-end Consumer Electronics

Technical Specifications

The DS9106L-GN0+ is built to meet the most demanding technical requirements, with specifications that ensure compatibility and performance in a wide range of products and systems.

Quality and Reliability

Maxim Integrated is committed to delivering the highest standards of quality and reliability. The DS9106L-GN0+ is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the stringent requirements expected by customers in today's competitive market.

Support and Resources

Maxim Integrated provides comprehensive support and a wealth of resources to assist customers in the integration of the DS9106L-GN0+ into their projects. Detailed datasheets, application notes, and technical support are readily available to ensure a smooth design-in process.

You May Also Be Interested in

Maxim Integrated
IBUTTON MOUNT 2HOLE
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLUE / Connector Ring Mount For iButton?
Lowest to $0.9794
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IC IBUTTON CAPSULE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON ADHESIVE PADS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess