EN
  • EN
  • DE

PAC1933T-I/JQ

Part No PAC1933T-I/JQ
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description TRIPLE HIGH-SIDE CURRENT SENSOR  /  Current Monitor Regulator High-Side 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PAC1933
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names PAC1933T-I/JQCT,PAC1933T-I/JQTR,PAC1933T-I/JQDKR
Standard Package 3,300
Win Source Part Number 976221-PAC1933T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PAC1933T-I/JQ CAD Model

Description

Microchip Technology's PAC1933T-I/JQ

The PAC1933T-I/JQ from Microchip Technology is a precision power and energy monitoring chip designed to provide high-accuracy measurements for power supply systems. This compact and efficient integrated circuit is ideal for applications requiring precise power consumption data, such as portable devices, energy management systems, and industrial automation.

Key Features

  • High Precision: The PAC1933T-I/JQ offers true power measurement with 99% accuracy over a wide dynamic range, ensuring reliable data for critical applications.
  • Multiple Channels: It features three power measurement channels, each with an independent 16-bit analog-to-digital converter (ADC), allowing for simultaneous monitoring of multiple power rails.
  • Integrated Sense Resistor: The inclusion of an internal sense resistor simplifies the design and reduces the external component count, making it a convenient solution for system designers.
  • Low Power Consumption: The device operates with minimal power consumption, making it suitable for battery-powered applications where power efficiency is paramount.
  • Wide Voltage Range: With a voltage range of 0V to 32V for the power supply and input signals, the PAC1933T-I/JQ can accommodate a variety of power configurations.
  • Flexible Interface: Communication with the chip is facilitated through an I²C interface, providing easy integration with most microcontrollers and processors.
  • Small Footprint: It is available in a compact 16-pin QFN package, which is highly space-efficient for modern electronic designs.

Applications

The PAC1933T-I/JQ is versatile and can be used in a wide range of applications, including:

  • Portable and wearable technology
  • Smart home devices
  • Industrial monitoring systems
  • Power supply units
  • Energy management and conservation systems
  • IoT devices

Overall, the PAC1933T-I/JQ is a robust and reliable solution for designers looking to integrate power and energy monitoring capabilities into their systems with minimal effort and high accuracy. Microchip Technology's commitment to quality ensures that this product will deliver the performance required for even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0333 $51.5661
41+ $2.4888 $102.0408
63+ $2.4111 $151.8993
86+ $2.3333 $200.6638
111+ $2.2555 $250.3605
149+ $2.0222 $301.3078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess