EN
  • EN
  • DE

MIC2211-FMBHC

Part No MIC2211-FMBHC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319749-MIC2211-FMBHC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2211-FMBHC CAD Model

Description

Microchip Technology MIC2211-FMBHC Product Overview

The MIC2211-FMBHC is a highly integrated, efficient, and versatile power management IC (PMIC) from Microchip Technology, designed to cater to the demanding needs of modern portable and battery-powered devices. This compact solution is ideal for space-constrained applications, providing a range of features that ensure reliable operation and extend battery life.

Key Features

  • Multiple Output Channels: The MIC2211-FMBHC includes two high-efficiency, low-noise LDO (Low Drop-Out) regulators, and a DC-DC step-down converter, making it capable of powering several subsystems simultaneously.
  • Adjustable Output Voltage: This PMIC allows designers to set the output voltage of the regulators to meet the specific requirements of their application, providing greater flexibility in design.
  • High Efficiency: The integrated buck converter operates at high efficiency, which reduces power loss and heat generation, thereby enhancing the overall battery life of the device.
  • Low Quiescent Current: With its low quiescent current, the MIC2211-FMBHC minimizes the drain on the battery when the device is in standby mode, contributing to longer battery life.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the PMIC and the host device from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents the device from operating under conditions that could be harmful to the system due to insufficient supply voltage.

Applications

The MIC2211-FMBHC is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Wearable Technology
  • GPS Devices
  • Other Battery-Powered Consumer Electronics

In summary, the MIC2211-FMBHC from Microchip Technology is a power management solution that combines efficiency, versatility, and protection features in a single package. Its ability to drive multiple power rails with high efficiency and low noise makes it an excellent choice for designers looking to optimize their power architecture in compact and battery-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess