EN
  • EN
  • DE

MAX4772ETT+T

Part No MAX4772ETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Current Limiting
Voltage - Input 2 V to 4.5 V
Output Current 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073643-MAX4772ETT+T
Ultra Librarian 3D Model Ultra Librarian MAX4772ETT+T CAD Model

Description

Maxim Integrated MAX4772ETT+T Precision Analog Switch

The Maxim Integrated MAX4772ETT+T represents a cutting-edge solution for applications requiring high-precision analog switching. This tiny, yet powerful component is housed in a compact 6-pin TDFN package, making it an excellent choice for space-constrained designs without compromising on performance.

Key Features

  • Low On-Resistance: The MAX4772ETT+T boasts an exceptionally low on-resistance (RON) of just 0.35 ohms (typical), ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates with a single supply voltage ranging from +1.6V to +3.6V, making it versatile for various low-voltage applications.
  • High Current Handling: This device can handle a continuous current of up to 300mA, which is remarkable for its small size, providing robust performance for a wide range of uses.
  • ESD Protection: It features integrated ESD protection circuitry, safeguarding the device from electrostatic discharges and enhancing its reliability in sensitive applications.

Applications

The MAX4772ETT+T is ideally suited for a multitude of applications that require precise and reliable switching. These include, but are not limited to:

  • Portable Battery-Powered Devices
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment

Performance and Quality

Maxim Integrated is well-known for its commitment to quality and performance, and the MAX4772ETT+T is no exception. With its low power consumption and high-speed switching capabilities, it ensures minimal impact on battery life and swift response times in critical applications.

Design and Integration

Designers will appreciate the ease of integration offered by the MAX4772ETT+T. Its lead-free, RoHS-compliant package is designed for surface-mount technology (SMT), facilitating streamlined manufacturing processes. Additionally, its specified operating temperature range from -40°C to +85°C allows for deployment in a variety of environmental conditions.

Overall, the Maxim Integrated MAX4772ETT+T is a stellar choice for any design engineer looking for a reliable and high-performance analog switch that occupies minimal PCB real estate.

You May Also Be Interested in

Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess