EN
  • EN
  • DE
  • IT

MAX20087ATPA/VY+T

Part No MAX20087ATPA/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8% 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Current Switch
Accuracy ±8%
Voltage - Input 3V ~ 15V
Current - Output 600mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Base Product Number MAX20087
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1019423-MAX20087ATPA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20087ATPA/VY+T CAD Model

Description

Maxim Integrated's MAX20087ATPA/VY+T Automotive Camera Power Protector

The MAX20087ATPA/VY+T from Maxim Integrated is a highly integrated solution designed specifically for automotive camera modules. This advanced power protector ensures reliable operation by providing overvoltage, undervoltage, and overcurrent protection for the power supply lines of the camera module.

Key Features:

  • Robust Protection: The device offers comprehensive protection against electrical hazards, safeguarding the camera module from potential damage caused by voltage and current anomalies.
  • Automotive-Grade Design: Engineered to meet the rigorous standards of the automotive industry, the MAX20087ATPA/VY+T is suitable for deployment in harsh vehicular environments.
  • High Accuracy: Precision monitoring circuits within the device ensure tight control over the operating conditions, contributing to the overall reliability of the camera system.
  • Compact Footprint: The small package design allows for seamless integration into space-constrained automotive camera modules without compromising performance.

Applications:

The MAX20087ATPA/VY+T is ideal for a variety of applications within the automotive sector, including:

  • Rear-view and side-view cameras
  • Surround-view systems
  • Driver-assist cameras
  • Other automotive imaging applications

Technical Specifications:

With a wide operating temperature range and designed to withstand the electrical disturbances commonly found in automotive environments, the MAX20087ATPA/VY+T is a robust choice for protecting sensitive camera electronics. The device comes in a TQFN-EP package and is fully compliant with automotive industry standards.

Conclusion:

Maxim Integrated's MAX20087ATPA/VY+T stands out as a compact, high-performance solution for automotive camera power protection. It is a testament to Maxim Integrated's commitment to providing advanced, reliable components for the automotive industry, ensuring that camera systems function optimally in all conditions.

You May Also Be Interested in

Maxim Integrated
Lowest to $27.1721
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Maxim Integrated
Lowest to $12.1912
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $6.1507

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0089 $51.1513
41+ $2.4688 $101.2208
63+ $2.3917 $150.6771
87+ $2.3145 $201.3615
112+ $2.2374 $250.5888
150+ $2.0059 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,530 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess