EN
  • EN
  • DE

MAX14544ETA+

Part No MAX14544ETA+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701378-MAX14544ETA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14544ETA+ CAD Model

Description

The MAX14544ETA+ from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to provide a highly efficient, quad-output power supply solution for a variety of applications. This versatile controller is ideal for portable devices, where efficient power conversion extends battery life and enhances performance.

Key Features:

  • Quad-Output: The MAX14544ETA+ is capable of driving four separate output voltages, making it a compact and integrated solution for systems requiring multiple power rails.
  • High Efficiency: Designed with Maxim Integrated's proprietary technology, the device ensures high efficiency across a wide range of load conditions, contributing to energy savings and prolonged battery life in portable applications.
  • Adjustable Output: Each output voltage is adjustable, providing design flexibility to meet the specific needs of various applications and allowing for precise power delivery to sensitive components.
  • Small Footprint: The compact TQFN (Thin Quad Flat No-Lead) package makes it suitable for space-constrained applications, ensuring that power management does not compromise the overall design size.
  • Comprehensive Protection: The MAX14544ETA+ includes a suite of protective features such as over-temperature protection, under-voltage lockout, and over-current protection, safeguarding the system against a range of potential fault conditions.

Applications:

The MAX14544ETA+ is versatile enough to be used in a wide array of electronic devices. Its primary applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Portable Medical Devices

Technical Specifications:

  • Package Type: 16-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 2.7V to 5.5V

With its robust feature set and Maxim Integrated's reputation for quality, the MAX14544ETA+ is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2608 $72.7824
6+ $19.9064 $119.4384
9+ $19.2839 $173.5551
13+ $18.6613 $242.5969
17+ $18.0399 $306.6783
22+ $16.1735 $355.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess