EN
  • EN
  • DE

SN74AUP1G79DPWR

Part No SN74AUP1G79DPWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201496-SN74AUP1G79DPWR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Flip Flops
Series 74AUP
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Standard
Type D-Type
Output Type Non-Inverted
Clock Frequency 266 MHz
Trigger Type Positive Edge
Voltage - Supply 0.8V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G79DPWR CAD Model

Description

Product Overview: SN74AUP1G79DPWR from Texas Instruments

The SN74AUP1G79DPWR is a high-performance, single positive-edge-triggered D-type flip-flop with a clear input, designed and manufactured by Texas Instruments. This advanced ultra-low power integrated circuit is part of the AUP (Advanced Ultra-low Power) family, which is known for its low power consumption and high-speed operation. The device is particularly suitable for battery-powered applications and portable devices where power efficiency is a critical factor.

Key Features

  • Power-Saving Design: The SN74AUP1G79DPWR operates at an ultra-low voltage range of 0.8V to 3.6V, which significantly reduces power consumption and extends battery life in portable applications.
  • High-Speed Performance: Despite its low power design, this flip-flop does not compromise on speed, offering typical t<sub>pd of 3.7 ns at 3.3 V, making it suitable for high-speed data processing tasks.
  • Single D-Type Flip-Flop: The device contains one D-type flip-flop with a direct clear input, providing precise edge-triggered data storage and release functionality.
  • I/O Tolerance: Inputs accept voltages up to 5.5V, allowing for interfacing with higher voltage logic levels without the need for additional level shifters.
  • Reduced Crosstalk: Its Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which reduces crosstalk.
  • Compact Packaging: The SN74AUP1G79DPWR comes in a small 8-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

Thanks to its low power consumption and high-speed operation, the SN74AUP1G79DPWR is well-suited for a variety of applications, including:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook Computers
  • Medical Monitoring Devices
  • Low-Power Data Logging Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AUP1G79DPWR is no exception and is built to meet the stringent requirements of the electronics industry, ensuring long-term performance and dependability for your design projects.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1910 $50.6150
640+ $0.1567 $100.2880
990+ $0.1518 $150.2820
1,365+ $0.1469 $200.5185
1,765+ $0.1420 $250.6300
2,355+ $0.1274 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,695 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess