EN
  • EN
  • DE

TDA9886T/V5,118

Part No TDA9886T/V5,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SO  /  Video Demodulator IC I²C NTSC, PAL, SECAM 24-SO Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number TDA988
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935286706118,TDA9886T/V5-T,TDA9886T/V5-T-ND
Standard Package 1,000
Win Source Part Number 1152275-TDA9886T/V5,118
Ultra Librarian 3D Model Ultra Librarian TDA9886T/V5,118 CAD Model

Description

The TDA9886T/V5,118 is a sophisticated integrated circuit (IC) developed by NXP Semiconductors, a renowned leader in the technology sector. This IC is specifically designed to enhance the performance and functionality of modern television systems and PC monitors. It is a part of NXP's extensive portfolio of products catering to the consumer electronics market.

Key Features

  • Multi-Standard Vision IF Demodulator: The TDA9886T/V5,118 is capable of demodulating various standard television signals, including PAL, SECAM, and NTSC. This versatility makes it suitable for global applications, allowing manufacturers to design systems that can operate in different regions without the need for multiple components.
  • Automatic Gain Control (AGC): With its built-in AGC functionality, the IC ensures consistent signal quality by automatically adjusting the gain to compensate for variations in signal strength. This feature is crucial for maintaining optimal picture quality across different channel conditions.
  • Integrated Sound Demodulator: The IC includes an integrated sound demodulator, which simplifies the design of the audio processing chain in television sets and monitors. This integration reduces the need for additional components, saving space and cost.
  • Easy Integration: The TDA9886T/V5,118 comes in a small-outline package (SO), making it easy to integrate into various electronic assemblies. Its compact size is beneficial for designs where space is at a premium.

Applications

The TDA9886T/V5,118 is ideally suited for a range of applications within the consumer electronics industry. Its primary use is in television receivers, where it serves as a critical component for signal processing. Additionally, it is used in PC monitors and other devices that require high-quality video signal demodulation.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA9886T/V5,118 is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the high standards expected by consumers and professionals alike.

For designers and manufacturers looking for a reliable and feature-rich vision IF demodulator, the TDA9886T/V5,118 by NXP Semiconductors offers a compelling solution that combines performance, versatility, and ease of integration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,933 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess