EN
  • EN
  • DE

SN74ACT3651-15PQ

Part No SN74ACT3651-15PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 132-QFP  /  Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3651
Other Names -296-4415,296-4415R,TEXTISSN74ACT3651-15PQ,296-4415,2156-SN74ACT3651-15PQ-TI,-296-4415,-SN74ACT3651-15PQR
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258862-SN74ACT3651-15PQ
Ultra Librarian 3D Model Ultra Librarian SN74ACT3651-15PQ CAD Model

Description

The SN74ACT3651-15PQ, manufactured by Texas Instruments, is a high-speed CMOS logic 8-stage binary counter designed for use in a wide range of digital applications. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, which delivers the speed of bipolar FET devices while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features:

  • High-Speed Performance: The SN74ACT3651-15PQ operates at a clock frequency of up to 125 MHz, making it suitable for high-speed counting applications.
  • Low Power Consumption: With CMOS technology, it offers reduced power consumption, which is critical for energy-efficient designs.
  • Wide Operating Voltage: The device functions over a broad voltage range from 4.5V to 5.5V, allowing for flexibility in different system voltages.
  • Output Drive Capability: This counter can drive up to 15 LSTTL loads, providing the ability to directly interface with various logic families.
  • Package Type: The SN74ACT3651-15PQ comes in a 24-pin plastic QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT).

Applications:

The SN74ACT3651-15PQ is versatile and can be used in various digital systems, including:

  • Computers and computer peripherals
  • Frequency dividers and counters
  • Data processing
  • Industrial controls
  • Instrumentation

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74ACT3651-15PQ is no exception, as it is designed and manufactured to meet the high standards expected from a leading semiconductor company. It is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

Ordering Information:

To order the SN74ACT3651-15PQ or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the full product name 'SN74ACT3651-15PQ' to avoid any confusion with similar product numbers.

You May Also Be Interested in

Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess