EN
  • EN
  • DE

SNJ54S11J

Part No SNJ54S11J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S11 TRIPLE 3-INPUT POSITIVE-AN / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S11
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674058-SNJ54S11J
Ultra Librarian 3D Model Ultra Librarian SNJ54S11J CAD Model

Description

The SNJ54S11J is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in various applications. This device is part of the 54S series, which is well-suited for military and aerospace applications due to its robust performance under harsh conditions.

Key Features

  • Triple 3-Input Positive-NAND Gates: The SNJ54S11J consists of three independent 3-input positive-NAND gates, providing versatile logic functions in a single package.
  • High-Speed Series: As part of the high-speed S series, this IC offers faster switching capabilities, making it ideal for applications requiring quick response times.
  • Military Specifications: Designed to meet military specifications, this device ensures reliable operation in extreme environments, including wide temperature ranges and high levels of shock and vibration.
  • Ceramic Package: The SNJ54S11J is housed in a durable ceramic package, which provides excellent thermal and chemical stability, further enhancing its suitability for challenging applications.

Applications

The versatility of the SNJ54S11J allows it to be used in a wide array of applications, particularly where high reliability and performance are non-negotiable. Some common applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation instruments
  • Missile and satellite systems
  • High-reliability computing systems

Technical Specifications

Parameter Value Logic Type NAND Gate Number of Circuits 3 Number of Inputs per Circuit 3 Operating Temperature Range -55°C to 125°C Package / Case Ceramic Mounting Type Through Hole

For engineers and designers looking for a reliable logic solution that can withstand stringent conditions, the SNJ54S11J by Texas Instruments is an excellent choice. Its combination of high-speed operation, military-grade specifications, and versatile logic functions make it a go-to component for critical applications.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess