EN
  • EN
  • DE

74LV00AS14-13

Part No 74LV00AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 4 Channel - 14-SO
Manufacturer Diodes Incorporated
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74LV00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LV00AS14-13DI, 74LV00AS14-13DIDKR, 74LV00AS14-13DITR, 74LV00AS14-13DICT, -74LV00AS14-13DICT, -74LV00AS14-13DIDKR, 74LV00AS14-13DI-ND, -74LV00AS14-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857985-74LV00AS14-13
Ultra Librarian 3D Model Ultra Librarian 74LV00AS14-13 CAD Model

Description

The 74LV00AS14-13 from Diodes Incorporated is a versatile and high-performance component that belongs to the 74LV family of low-voltage CMOS logic integrated circuits. Designed to operate at a lower voltage range, this device ensures reduced power consumption while maintaining the ability to interface with standard 5V logic, making it ideal for battery-operated and power-sensitive applications.

Key Features

  • Low-Voltage Operation: This quad 2-input NAND gate IC operates at a nominal voltage of 3.3V, with an acceptable range from 2V to 3.6V, providing a perfect balance between power efficiency and performance.
  • High-Speed Performance: The 74LV00AS14-13 boasts a propagation delay time that is significantly lower than that of standard CMOS ICs, facilitating faster signal processing and improved overall system speed.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, even when the device is powered off. This feature allows for direct interfacing with 5V systems without the need for level shifting, simplifying design and reducing component count.
  • Low Power Dissipation: With its low-power characteristics, the IC minimizes energy consumption, making it suitable for portable and energy-critical designs.
  • High Noise Immunity: The inherent design of the 74LV logic family provides a high degree of noise immunity, ensuring stable and reliable operation even in electrically noisy environments.
  • Multiple Package Options: The 74LV00AS14-13 is available in a 14-pin TSSOP package, offering a compact footprint for space-constrained applications.

Applications

The 74LV00AS14-13 is a highly adaptable component that can be used in a wide range of applications. Its features make it particularly well-suited for:

  • Portable and battery-powered devices
  • Energy-efficient and green electronics
  • Telecommunication systems
  • Data processing equipment
  • Embedded systems
  • Control systems

In summary, the 74LV00AS14-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to incorporate low-voltage NAND gate functionality into their electronic systems, without compromising on speed or power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2391 $50.2110
510+ $0.1962 $100.0620
790+ $0.1901 $150.1790
1,090+ $0.1840 $200.5600
1,410+ $0.1778 $250.6980
1,885+ $0.1594 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess